IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > telephones > AFTC AFTC03B

USB 2.0 VoIP Skype phone

Brand: AFTC
Product code: AFTC03B
EAN/UPC code:
Product family: %%family_name%%
Category: telephones 
Call your friends, business parners or customers with one of these great telephones!
Release date: 28 Sep 2006
Info modified on: 29 Jun 2009 09:20:02
USB 2.0 VoIP Skype phone
AFTC03B AFTC
60k

64k
76k
12k

This USB phone provides you more conveniences to make free call over the Internet from PC to PC anywhere as easy as using normal telephones. Simply plug the USB phone into the USB port of your PC,download Internet telephony software like Skype,and you can start making calls.You can easily access the net and connect your friends, family members or colleagues. The phone is fully compatible with Skype ... More>>>

Specs
Alternatives
Options
Technical details
Type IP
Call management
Caller ID
IP telephone
VoIP protocols H.323, MGCP, SIP
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1, USB 2.0
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Colour
Colour of product Black
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
160 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
180x120x40 mm
Weight & dimensions
Cable length 2 m
System requirements
Mac compatibility
Minimum hard disk space 15 MB
Minimum processor 400 MHz
Minimum RAM 128 MB
Minimum system requirements USB 1.1
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP
€10.50