IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > washing machines > AEG LVM76850

LAVAMAT 76850

Brand: AEG
Product code: LVM76850
EAN/UPC code:
Product family: %%family_name%%
Category: washing machines 
Release date: 30 Aug 2007
Info modified on: 27 May 2009 10:29:24
LVM76850 AEG
102k

Specs
Alternatives
Options
Energy management
Energy efficiency compliance
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
A+
Energy consumption washing 1 kWh
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Technical details
Case design Freestanding
Timer
Colour of product White
Noise level 46 dB
Loading type Front
Technical details
Washing class
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient appliances. The label also gives ratings for washing performance ('A' - most efficient, 'G' - least efficient).
A
Drying class
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient appliances. The label also gives ratings for spin drying performance ('A' - most efficient, 'G' - least efficient).
A
Spin speed 1600 RPM
Drum capacity 7 kg
Water consumption per cycle 45 L
Weight & dimensions
Width 600 mm
Depth 600 mm
Height
Height of the product
850 mm
3 offers, from €580.63