X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor Stand (2-Drawer), Grey
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS102
Category :
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. \
\
\
\
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
flat panel desk mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14146
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Lifetime warranty
Long product name 3M Monitor Stand (2-Drawer), Grey:
The short editorial description of 3M Monitor Stand (2-Drawer), Grey
3M™ Monitor Stand (2-Drawer) MS102, Grey

Marketing text 3M Monitor Stand (2-Drawer), Grey

:
The official marketing text of 3M Monitor Stand (2-Drawer), Grey as supplied by the manufacturer
Adjusts in increments of 1.5 inches to provide a comfortable monitor viewing height. Helps reduce eye and neck strain. Sturdy construction supports up to 21" monitors and 80 lbs. Organizes common computer and printer supplies
Short summary description 3M Monitor Stand (2-Drawer), Grey:
This short summary of the 3M Monitor Stand (2-Drawer), Grey data-sheet is auto-generated and uses the product title and the first six key specs.
3M Monitor Stand (2-Drawer), Grey, Supports up to 21" monitors, 33.528 x 34.544 x 11.684 mm
Long summary description 3M Monitor Stand (2-Drawer), Grey:
This is an auto-generated long summary of 3M Monitor Stand (2-Drawer), Grey based on the first three specs of the first five spec groups.
3M Monitor Stand (2-Drawer), Grey. Compatibility: Supports up to 21" monitors, Dimensions (WxDxH): 33.528 x 34.544 x 11.684 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Other features
Compatibility
The other products, software and hardware this product can be used with.
Supports up to 21" monitors
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
33.528 x 34.544 x 11.684 mm