X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF250XL Executive Computer Filter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF250XL
Category :
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
display privacy filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:03:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8798
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Lifetime
Long product name 3M EF250XL Executive Computer Filter:
The short editorial description of 3M EF250XL Executive Computer Filter
EF250XL Executive Anti-Glare/Radiation Computer Filter, contour Frame fits 16-18" CRT/15" LCD

Marketing text 3M EF250XL Executive Computer Filter

:
The official marketing text of 3M EF250XL Executive Computer Filter as supplied by the manufacturer
3M™ EF250XL Executive Computer Filter fits 16" - 18" CRT and 15" LCD monitors. Assembly-free contour wraparound frame. Blocks up to 99.9% of ELF/VLF E-field radiation when properly grounded.
Short summary description 3M EF250XL Executive Computer Filter:
This short summary of the 3M EF250XL Executive Computer Filter data-sheet is auto-generated and uses the product title and the first six key specs.
3M EF250XL Executive Computer Filter, Framed, PC, Anti-glare, Anti-radiation, LCD/CRT
Long summary description 3M EF250XL Executive Computer Filter:
This is an auto-generated long summary of 3M EF250XL Executive Computer Filter based on the first three specs of the first five spec groups.
3M EF250XL Executive Computer Filter. Type: Framed, Suitable for: PC. Display filter features: Anti-glare, Anti-radiation, Display types supported: LCD/CRT. Minimum screen size compatibility: 40.6 cm (16"), Maximum screen size compatibility: 45.7 cm (18"). Width: 35.4 cm, Height: 43 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Type*
Characteristics of the device.
Framed
Suitable for*
Who can use the product, or what the product can be used for.
PC
Features
Display filter features*
A display filter is placed over a display screen e.g. computer monitor to reduce glare and make it easier to see.
Anti-glare, Anti-radiation
Display types supported*
The types of display that can be used with the product e.g. LCD, CRT.
LCD/CRT
Ergonomics
Minimum screen size compatibility
The minimum screen size which can be used with this product.
40.6 cm (16")
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
45.7 cm (18")
Weight & dimensions
Width
The measurement or extent of something from side to side.
354 mm
Height
The measurement of the product from head to foot or from base to top.
430 mm