X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser Transparency Film CG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG3700
Category :
Transparent films can be printed on or written on directly. These can then be used in presentations with a projector.
transparancy films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:31:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27351
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name 3M Color Laser Transparency Film CG:
The short editorial description of 3M Color Laser Transparency Film CG
Color Laser Transparency Film CG

Marketing text 3M Color Laser Transparency Film CG

:
The official marketing text of 3M Color Laser Transparency Film CG as supplied by the manufacturer
CG3700 clear film is designed specifically for use with Hewlett-Packard™ Color LaserJet Printer Series printers. Guaranteed for use with HP Color LaserJet™ 5 and 5m series printers. Made with water-based coating, 99% solvent-free, 4.2 mil.
Features:
- For HP and other printers.
- Vibrant images and sharp text.
- Creates high-quality images for powerful presentations.
- Works with all Hewlett-Packard and most other color laser printers.
Short summary description 3M Color Laser Transparency Film CG:
This short summary of the 3M Color Laser Transparency Film CG data-sheet is auto-generated and uses the product title and the first six key specs.
3M Color Laser Transparency Film CG
Long summary description 3M Color Laser Transparency Film CG:
This is an auto-generated long summary of 3M Color Laser Transparency Film CG based on the first three specs of the first five spec groups.
3M Color Laser Transparency Film CG
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Technical features
HP Color LaserJet 5/5m series
Technical details
Printing material gloss level
Degree to which media reflects different wavelengths of visible light
99% solvent-free
Quantity per box
Number of products per box.
50 pc(s)