location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044053621 show
Show alternative article codes used in the online market place
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 33.8 cm (13.3") Laptop Frameless display privacy filter
  • - LCD 16:10
  • - Scratch-resistant
Warranty: 1 Year from Date of Purchase
Long product name 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air :
The long product name of 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Privacy Filter f/ Apple 13" unibody MacBook Air PFMA13
More>>>
3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air:
The official description of 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 3M™ Laptop Privacy Filter PFMA13 custom cut for the Apple® 13" unibody MacBook Air®. Using 3M™ microlouver technology the filter gives full 60o privacy protection on either side, protection sensitive information from unauthorised viewing.

3M™ PFMA13 Laptop Privacy Filter MacBook® Air 13"

- 3M™ PFMA13 Laptop Privacy Filter MacBook® Air 13"
- Actual filter dimensions are 7 1/16" high x 11 1/4" wide
- Helps keep on-screen information private; screen data is visible only to persons directly in front of the display
- Will not blur or distort on-screen images
- Users experience clearer, crisper images on-screen than with competitive filters
- Protects your screen from dust and dirt
- More scratch and scuff-resistant than competitive filters
- Application adhesive specially formulated for display screens
- Made in USA

3M™ PFMA13 Laptop Privacy Filter for the 13" MacBook® Air allows you to work privately in public places. 3M™ privacy technology darkens on-screen data when viewed from the side and provides higher clarity than competitive filters. The filter application system features an optically clear adhesive designed specifically for display screens. Testing proves that, when kept clean, filter can be repositioned hundreds of times.

Short summary description 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air:
This short summary of the 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air data-sheet is auto-generated and uses the product title and the first six key specs.

3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air, 33.8 cm (13.3"), 16:10, Laptop, Frameless display privacy filter

Long summary description 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air:
This is an auto-generated long summary of 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air based on the first three specs of the first five spec groups.

3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air. Maximum screen size: 33.8 cm (13.3"). Aspect ratio: 16:10. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Material
Plastic
Product colour
Black
Features
Display types supported *
LCD
Aspect ratio
16:10
Widescreen
Yes
Scratch-resistant
Yes
Protection features
Scratch-resistant
Compatibility
MacBook Air 13"
Ergonomics
Maximum screen size *
33.8 cm (13.3")
Ergonomics
Screen size HxW
179 x 287 mm
Display resolution
1440 x 900 pixels
Display diagonal (metric)
33.8 cm
Reversibility
Matte-to-Glossy
Weight & dimensions
Width
285.8 mm
Height
179.3 mm
Width (imperial)
28.6 cm (11.2")
Height (imperial)
17.9 cm (7.06")
Logistics data
Harmonized System (HS) code
85299097
Other features
Anti-reflective
No
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 01:11:58
Uk has collected 8 expert reviews for 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2013-10-05 01:11:49
As you might have guessed from the title, the primary function of this filter is privacy. It was designed so that neighbours on, for example, a plane (see photo) can’t see over your shoulder and spy on your super confidential Excel files - as long as t...
0%
itreviews.com
Updated:
2013-10-05 01:11:53
keep prying eyes away from your laptop screen and LCD monitor display: Ten years or so ago, when the contrast in monitor screens was not as good as it is today, there was a market for filters to stick on them and make the blacks blacker. Now 3M...
0%
pocket-lint.com
Updated:
2013-10-05 01:11:53
Can this stop you sharing your company secrets?...
Good Easy to fit, works...
Bad Will dim your display, company logo in the wrong place...
Bottom line If you constantly find yourself working in public areas and worried about your secrets falling into the wrong hands this is a must have...
90%
theregister.co.uk
Updated:
2013-10-05 01:11:53
Mac owners peeved that Apple has only just introduced glossy notebook displays - products the rest of the laptop industry have long since adopted - have a saviour, of sorts, in the Post-it company 3M. So too do notebook users fed up of folk peering ove...
Bottom line 3M calls its filters Laptop Privacy products, and that's exactly what they provide. They'll certainly prevent casual glances at your screen exposing confidential information, though they don't cover vertical viewing angles. They're also pricey. That s...
90%
the-gadgeteer.com
Updated:
2013-10-05 01:11:47
Confidential documents, surfing The Gadgeteer while at work, and porn. What do these all have in common? They’re all things that you’re likely to want to hide from prying eyes. If you are doing any of these (or similar) activities in public using y...
Good Hides your screen for everyone but those right behind or next to you.
Bad Plastic holding tabs look tacky and can block edge of laptop screen, Some laptops not supported without cutting Privacy Filter by hand, Reduces laptop screen brightness and makes things look fuzzier.
0%
best4reviews.com
Updated:
2013-10-05 01:11:51
In these tricky times, were all paranoid about personal privacy and identity theft - particularly when using our PCs. At the same time our busy lives means that sometimes working on our laptops on busy trains or in commuter cafes has to be done. So, f...
Good Simple hardware solution, fast, works well, protects laptop screen...
Bad Heath Robinson sticky tape attachments, reduces screen brightness into the bargain, visible grain...
Bottom line This simple polarised filter reduces the screen-viewing angle to stop those prying eyes and is a very simple idea, which, although executed rather primitively, there’s no denying it, really does work...
67%
mymac.com
Updated:
2013-12-29 01:45:15
3M $64.65 Have you ever felt as if someone is trying to sneak a peak at what you are doing on your computer? The problem has been fixed with 3M’s latest product, the Privacy Screen, for a variety of laptops and monitors. With a Privacy Screen you...
90%
Brand Image Product code Product Stock Price from
3M Gold Privacy Filter for 13" Apple® MacBook Air® 3M Gold Privacy Filter for 13" Apple® MacBook Air®
(show image)
98044053605 Gold Privacy Filter for 13" Apple® MacBook Air® 0.00
(excl. VAT)
0 (incl. VAT)
3M Gold Privacy Filter for 11" Apple® MacBook Air® 3M Gold Privacy Filter for 11" Apple® MacBook Air®
(show image)
98044053613 Gold Privacy Filter for 11" Apple® MacBook Air® 0.00
(excl. VAT)
0 (incl. VAT)