location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Gold Privacy Filter for 11" Apple® MacBook Air®

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gold Privacy Filter for 11" Apple® MacBook Air®
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044053613 show
Show alternative article codes used in the online market place
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M Gold Privacy Filter for 11" Apple® MacBook Air®
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outside the 60-degree viewing angle, the filter projects a vibrant gold shield
  • - On average, 25% more clarity than standard 3M™ Black Privacy Filters
  • - Gold, glossy finish for incredible clarity
  • - Provides a beautiful high-contrast, high-resolution quality you expect
  • - Proprietary gold effect provides premium privacy with a glossy finish
  • - Reversible between vibrant gold and a glossy black screen
  • - Reduces 35% of blue light transmission from the display
  • - Easy to attach, remove and clean
  • - Adds an extra layer of protection from everyday scratches and dust
  • - Custom-cut for your device
  • - 100% hand inspected for quality assurance
Warranty: Limited warranty
Long product name 3M Gold Privacy Filter for 11" Apple® MacBook Air® :
The long product name of 3M Gold Privacy Filter for 11" Apple® MacBook Air®. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gold Privacy Filter for 11" Apple® MacBook Air®
More>>>
3M Gold Privacy Filter for 11" Apple® MacBook Air®:
The official description of 3M Gold Privacy Filter for 11" Apple® MacBook Air® as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Display and device technology continues to advance. So do we. Behind the simplicity of our products is a powerful combination of optical science and sheer ingenuity you’ve come to expect from 3M. Our privacy and protection products work simply and beautifully on most of today's laptops to help protect your screens, and help keep the information displayed on them private. With custom-cut 3M™ Gold Privacy Filters, you see your screen with crisp image clarity and a beautiful high-contrast, high-resolution quality you expect, while visual hackers with side views see a vivid golden shield.

Short summary description 3M Gold Privacy Filter for 11" Apple® MacBook Air®:
This short summary of the 3M Gold Privacy Filter for 11" Apple® MacBook Air® data-sheet is auto-generated and uses the product title and the first six key specs.

3M Gold Privacy Filter for 11" Apple® MacBook Air®, 29.5 cm (11.6"), 16:9, Laptop, Frameless display privacy filter, Glossy

Long summary description 3M Gold Privacy Filter for 11" Apple® MacBook Air®:
This is an auto-generated long summary of 3M Gold Privacy Filter for 11" Apple® MacBook Air® based on the first three specs of the first five spec groups.

3M Gold Privacy Filter for 11" Apple® MacBook Air®. Maximum screen size: 29.5 cm (11.6"). Aspect ratio: 16:9. Suitable for: Laptop, Type: Frameless display privacy filter. Surface finish: Glossy, Protection features: Scratch-resistant

Design
Maximum screen size *
29.5 cm (11.6")
Suitable for *
Laptop
Type *
Frameless display privacy filter
Screen size HxW
14.5 x 25.8 mm
Display resolution
1366 x 768 pixels
Display diagonal (metric)
27.9 cm
Filter colour
Gold
Reversibility
Gold-to-Black
Material
Plastic
Features
Display types supported *
LCD
Aspect ratio
16:9
Scratch-resistant
Yes
Protection features
Scratch-resistant
Surface finish
Glossy
Screen format
Widescreen
Cleaning cloth
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Adhesive strip + Slide mount tab
Compatibility
Apple MacBook Air 11-inch
Weight & dimensions
Width
258 mm
Height
145 mm
Packaging data
Package width
254 mm
Package depth
4 mm
Package height
387 mm
Package weight
163.2 g
Package type
Box
Logistics data
Pallet gross width
106 cm
Pallet gross length
121 cm
Pallet gross height
133 cm
Pallet gross weight
488 kg
Products per pallet
2400 pc(s)
Shipping (inner) case width
26.5 cm
Shipping (inner) case length
39.8 cm
Shipping (inner) case height
3 cm
Shipping (inner) case gross weight
984.2 g
Products per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128826558
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 01:15:26
Uk has collected 2 expert reviews for 3M Gold Privacy Filter for 11" Apple® MacBook Air® but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2013-10-05 01:15:19
Do you love sipping lattes at a coffee shop while writing the next best-selling thriller, crunching numbers, or surfing TMZ while looking like you are doing something more important? In a public place your screen is not always your private space. This...
Good increased clarity and protection versus a black out filter...
Bad heavy reflection, sizing issues for Macs...
0%
OCModShop
Updated:
2016-04-03 01:11:50
When I start my morning commute, the bus is empty and I have enough privacy to catch up on “Game of Thrones”. Soon I become surrounded by grandmas, little children, and those that I can only assume have been court-ordered to not watch a fantasy TV series...
0%
Brand Image Product code Product Stock Price from
3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air 3M PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air
(show image)
98044053621 PFMA13 Black Privacy Filter for the Apple 13" unibody MacBook Air 0.00
(excl. VAT)
0 (incl. VAT)
3M Standard Privacy Filter PFMA11 3M Standard Privacy Filter PFMA11
(show image)
98044053597 Standard Privacy Filter PFMA11 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)