location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Lamp for PLC S50 Projectors projector lamp 150 W UHB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp for 3M PLC S50 Projectors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78696995998 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0511256056562 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:12:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Long product name 3M Lamp for PLC S50 Projectors projector lamp 150 W UHB :
The long product name of 3M Lamp for PLC S50 Projectors projector lamp 150 W UHB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp for 3M PLC S50 Projectors
More>>>
3M Lamp for PLC S50 Projectors projector lamp 150 W UHB:
The official description of 3M Lamp for PLC S50 Projectors projector lamp 150 W UHB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replacement Lamp Kit EP7650LK for X50 and S50.
Always deliver the brightest presentation with meeting solutions from 3M. This kit provides everything you need to replace a lamp assembly on your 3M Digital Projector.

Short summary description 3M Lamp for PLC S50 Projectors projector lamp 150 W UHB:
This short summary of the 3M Lamp for PLC S50 Projectors projector lamp 150 W UHB data-sheet is auto-generated and uses the product title and the first six key specs.

3M Lamp for PLC S50 Projectors, UHB, 150 W, 2000 h

Long summary description 3M Lamp for PLC S50 Projectors projector lamp 150 W UHB:
This is an auto-generated long summary of 3M Lamp for PLC S50 Projectors projector lamp 150 W UHB based on the first three specs of the first five spec groups.

3M Lamp for PLC S50 Projectors. Lamp type: UHB, Bulb power: 150 W, Service life of lamp: 2000 h

Features
Service life of lamp
2000 h
Features
Bulb power *
150 W
Lamp type
UHB
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML11844 projector lamp 150 W
(show image)
ML11844 ML11844 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)