location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Multimedia Projector X40 data projector 1200 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Projector X40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78-9236-6817-8
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Long product name 3M Multimedia Projector X40 data projector 1200 ANSI lumens XGA (1024x768) :
The long product name of 3M Multimedia Projector X40 data projector 1200 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3M™ Digital Projector X40
More>>>
3M Multimedia Projector X40 data projector 1200 ANSI lumens XGA (1024x768):
The official description of 3M Multimedia Projector X40 data projector 1200 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advance your presentation with the latest in 3M’s technology – the Digital Projector X40. Brightness: 1200 lumens Resolution: XGA

Short summary description 3M Multimedia Projector X40 data projector 1200 ANSI lumens XGA (1024x768):
This short summary of the 3M Multimedia Projector X40 data projector 1200 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Multimedia Projector X40, 1200 ANSI lumens, XGA (1024x768), 750:1, Lamp, UHB, 150 W

Long summary description 3M Multimedia Projector X40 data projector 1200 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of 3M Multimedia Projector X40 data projector 1200 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

3M Multimedia Projector X40. Projector brightness: 1200 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 750:1. Light source type: Lamp, Lamp type: UHB, Lamp power: 150 W. Power consumption (typical): 240 W. Weight: 2.99 kg. Dimensions (WxDxH): 316 x 254 x 93 mm, Power requirements: AC 100 - 240 V, 2.7A/AC 220 - 240 V, 1.3A, Lens system: F=1.7-1.9, f=21.7-26.1 mm

Projector
Projector brightness *
1200 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
750:1
Light source
Light source type *
Lamp
Lamp type
UHB
Lamp power
150 W
Power
Power consumption (typical) *
240 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Weight *
2.99 kg
Other features
Dimensions (WxDxH)
316 x 254 x 93 mm
Power requirements
AC 100 - 240 V, 2.7A/AC 220 - 240 V, 1.3A
I/O ports
RGB in Video in S-video in Component video Audio in Audio in (R, L) Control
Lens system
F=1.7-1.9, f=21.7-26.1 mm