X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scotch 665
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6650612D
Category :
Narrow strip of material, typically used to hold or fasten something.
stationery & office tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Mar 2016 11:31:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15256
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name 3M Scotch 665:
The short editorial description of 3M Scotch 665
Tape Scotch 665 12mmx6.3m

Marketing text 3M Scotch 665

:
The official marketing text of 3M Scotch 665 as supplied by the manufacturer
A transparent plastic film tape with adhesive on both sides. Adhesives are long-aging synthetics and are stain resistant. Very good resistance to sunlight degradation; linerless.
Short summary description 3M Scotch 665:
This short summary of the 3M Scotch 665 data-sheet is auto-generated and uses the product title and the first six key specs.
3M Scotch 665, Transparent
Long summary description 3M Scotch 665:
This is an auto-generated long summary of 3M Scotch 665 based on the first three specs of the first five spec groups.
3M Scotch 665. Colour of product: Transparent, Length: 6.3 m. Width: 1.2 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
Transparent
Length*
The measurement or extent of something from end to end; the greater of two or the greatest of three dimensions of an object.
6.3 m
Weight & dimensions
Width
The measurement or extent of something from side to side.
12 mm