X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 Mbps Wireless LAN Access Point 8000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CRWE80096A-E1
Category :
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN access points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Jul 2015 13:07:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6439
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
  Leaflet(0.1MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name 3com 11 Mbps Wireless LAN Access Point 8000:
The short editorial description of 3com 11 Mbps Wireless LAN Access Point 8000
Accesspoint: AirConnect Wireless 8000 (incl 802.11b/11Mbps radio\*geen* radioslot.
Short summary description 3com 11 Mbps Wireless LAN Access Point 8000:
This short summary of the 3com 11 Mbps Wireless LAN Access Point 8000 data-sheet is auto-generated and uses the product title and the first six key specs.
3com 11 Mbps Wireless LAN Access Point 8000, 1, 2, 5.5, 11 Mbps, double externel (included), Embedded HTTP web management server (browser must support XML), TCP/IP, IPX, NetBEUI, DHCP, IEEE 802.11b, IEEE 802.3, 100 m, 10 - 90%
Long summary description 3com 11 Mbps Wireless LAN Access Point 8000:
This is an auto-generated long summary of 3com 11 Mbps Wireless LAN Access Point 8000 based on the first three specs of the first five spec groups.
3com 11 Mbps Wireless LAN Access Point 8000. Frequency band: 2.4, Number of users: 256 user(s). Management protocols: Embedded HTTP web management server (browser must support XML), Data link protocols: TCP/IP, IPX, NetBEUI, DHCP, IEEE 802.11b, IEEE 802.3. Antenna type: double externel (included). Compatible operating systems: To run management applications, you need a PC with CD-ROM running Windows Me/2000/98/95b+/NT 4.0+ . Weight: 420 g
3com 11 Mbps Wireless LAN Access Point 8000 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.