X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ETHERLINK 10/100 PCI SECURE NIC 25-PACK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CR990B-97-25
Category :
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
hardware firewalls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:19:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12325
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
  Leaflet(0.1MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Limited Lifetime
Long product name 3com ETHERLINK 10/100 PCI SECURE NIC 25-PACK:
The short editorial description of 3com ETHERLINK 10/100 PCI SECURE NIC 25-PACK
3Com® 100 Secure Fiber-FX NIC 25 units pack
Short summary description 3com ETHERLINK 10/100 PCI SECURE NIC 25-PACK:
This short summary of the 3com ETHERLINK 10/100 PCI SECURE NIC 25-PACK data-sheet is auto-generated and uses the product title and the first six key specs.
3com ETHERLINK 10/100 PCI SECURE NIC 25-PACK, TCP/IP, ISO 8802-3, SNMP manageable; 3Com Connection Assistant, 3Com Managed PC Boot Agent, MD5, SHA-1, ARM9 security processor, 100 MHz RISC, 0 - 70 °C, -30 - 90 °C
Long summary description 3com ETHERLINK 10/100 PCI SECURE NIC 25-PACK:
This is an auto-generated long summary of 3com ETHERLINK 10/100 PCI SECURE NIC 25-PACK based on the first three specs of the first five spec groups.
3com ETHERLINK 10/100 PCI SECURE NIC 25-PACK. Data link protocols: TCP/IP, ISO 8802-3, Management protocols: SNMP manageable; 3Com Connection Assistant, 3Com Managed PC Boot Agent. Security algorithms: MD5, SHA-1. Built-in processor: ARM9 security processor, 100 MHz RISC. Dimensions (WxDxH): 13.34 x 6.35. Bundled software: 3Com Connection Assistant, Managed PC Boot Agent drivers:
3com ETHERLINK 10/100 PCI SECURE NIC 25-PACK Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.