Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3com SWITCH 4005 1-PORT

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWITCH 4005 1-PORT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C16825
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16484
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 14-slot chassis scales up to 96 Fast Ethernet ports or 24 Gigabit Ethernet ports, with 2 slots for the resilient dual fabric configurations
8-port copper and fiber Fast Ethernet modules, with local switching for optimum performance
Dual-port copper, fiber and GBIC Gigabit Ethernet modules, with local switching for optimum performance
Quick plug-and-play installation and easy operation, with hot-swappable modules to expand the Switch 4005 starter kits
Line-rate, Layer 3 switching for high-performance networking tasks
Supports RIPv1, RIP v2, OSPF, and DVMRP
Supports virtual LANs and 802.1Q VLAN tagging, multicast filtering, and RMON
Multimedia support for Layer 2 and Layer 3 switching
Redundant design offers highest levels of availability
Manageable via Telnet, embedded web management interface or with 3Com Network Supervisor
Long product name 3com SWITCH 4005 1-PORT :
The short editorial description of 3com SWITCH 4005 1-PORT

SWITCH 4005 1-PORT GIGABIT ENET MOD (FIBER SX) IN (NMS)
More>>>
Short summary description 3com SWITCH 4005 1-PORT:
This short summary of the 3com SWITCH 4005 1-PORT data-sheet is auto-generated and uses the product title and the first six key specs.
3com SWITCH 4005 1-PORT, 48 Gbit/s, 300 W, Embedded Web server; 3Com Network Supervisor, 35.7 Mbit/s, 445 x 470 x 229 mm, Ethernet/Fast Ethernet
Long summary description 3com SWITCH 4005 1-PORT :

3com SWITCH 4005 1-PORT. Maximum data transfer rate: 48 Gbit/s. Power consumption (typical): 300 W. Management level: Embedded Web server; 3Com Network Supervisor, Data transfer rate: 35.7 Mbit/s, Dimensions (WxDxH): 445 x 470 x 229 mm

This is an auto-generated long summary of 3com SWITCH 4005 1-PORT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.