Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3com SuperStack 10Base-2 transceiver module (BNC) 10Mbit/s interface hub

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperStack 10Base-2 transceiver module (BNC)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C1206-6
Category
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
interface hubs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15722
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name 3com SuperStack 10Base-2 transceiver module (BNC) 10Mbit/s interface hub :
The short editorial description of 3com SuperStack 10Base-2 transceiver module (BNC) 10Mbit/s interface hub

SuperStack 10Base-2 transceiver module (BNC)
More>>>
Short summary description 3com SuperStack 10Base-2 transceiver module (BNC) 10Mbit/s interface hub:
This short summary of the 3com SuperStack 10Base-2 transceiver module (BNC) 10Mbit/s interface hub data-sheet is auto-generated and uses the product title and the first six key specs.
3com SuperStack 10Base-2 transceiver module (BNC), 10 Mbit/s, 3 W, 0 - 50 °C, 0 - 35 °C, 0 - 90%, Cable
Long summary description 3com SuperStack 10Base-2 transceiver module (BNC) 10Mbit/s interface hub :

3com SuperStack 10Base-2 transceiver module (BNC). Data transfer rate: 10 Mbit/s. Power supply: 3 W. Interface: Cable, Type: Transceiver, Plug-in module, Safety: UL 1950,EN 60950

This is an auto-generated long summary of 3com SuperStack 10Base-2 transceiver module (BNC) 10Mbit/s interface hub based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.