IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > network switches > 3com 3CGSU08-ME

Gigabit Switch 8

Brand: 3com
Product code: 3CGSU08-ME
EAN/UPC code: 6627055124648, 0662705512464, 662705512464
Product family: %%family_name%%
Category: network switches 
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
Release date: 24 Aug 2006
Info modified on: 03 Jun 2009 10:30:11
Warranty: 2-Year limited warranty.
 PDF specs

Gigabit Switch 8
3CGSU08-ME 3com
6k

Compact, streamlined and affordable highspeed switching. The 3Com Gigabit Switch 5 and Gigabit Switch 8 feature autosensing and auto MDI/MDIX on all ports as well as QoS (802.1p) support. These new switches offer extreme ease of set up and zero configuration.

The 3Com® Gigabit Switch, available in 5 and 8 port versions, is designed for small offices requiring high network performance ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 1 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Management features
Switch type Unmanaged
Quality of Service (QoS) support
Protocols
Switching protocol Ethernet
Data link protocol Ethernet, Fast Ethernet, Gigabit Ethernet
Connectivity
Ports quantity 8
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
8 x Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
178 x 108 x 30.20 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
310 g
Energy management
Power over Ethernet (PoE) Support
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
4.9 W
System requirements
Compatibility PCs
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.1p
Safety
List of regulatory standards for all countries in which this product has been certified
UL60950-1, CSA 22.2 No60950-1, EN60950-1, IEC6095-1
Certification EMC:
CFR Title 47, FCC Part 15, Subpart B,
Sections 15, 107 and 15, 109 Class B,
ICES-003 Class B,
EN 55022: Class B,
EN 61000-3-2: 2000,
EN 61000-3-3:1995,
EN 61000-3-11,
CISPR 22: 2003-04-10 Class B,
RRL.
Environmental conditions
Operating relative humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C
Storage relative humidity range 0-95 %
Illumination/Alarms
LED indicators Power
46 offers, from €40.17