|
|
|
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
|
Compact, streamlined and affordable highspeed switching. The 3Com Gigabit Switch 5 and Gigabit Switch 8 feature autosensing and auto MDI/MDIX on all ports as well as QoS (802.1p) support. These new switches offer extreme ease of set up and zero configuration.
The 3Com® Gigabit Switch, available in 5 and 8 port versions, is designed for small offices requiring high network performance ...
More>>>
Compact, streamlined and affordable highspeed switching. The 3Com Gigabit Switch 5 and Gigabit Switch 8 feature autosensing and auto MDI/MDIX on all ports as well as QoS (802.1p) support. These new switches offer extreme ease of set up and zero configuration.
The 3Com® Gigabit Switch, available in 5 and 8 port versions, is designed for small offices requiring high network performance to exchange large data files and images and access real-time information. Featuring autosensing and auto MDI/MDIX on all ports, these Gigabit switches are delivered in futuristic, compact streamlined enclosures. With a high-quality dark gun metal grey look these switches exude quality, the 3Com logos "light up" on power up and they feature illuminating blue LEDs.
The 3Com Gigabit Switch 5 and 8 automatically find the fastest connection speed, all that is needed is to connect the power and Ethernet cables. There is no software to configure. Easy to set up these switches feature a fan-less design which provides silent operation. With a choice of five or eight ports you can expand your network by adding more computers or devices with speeds up to 2000 Mbps per port in full-duplex mode. The 3Com Gigabit Switch 5 and Gigabit Switch 8 also feature Jumbo Frame support up to 9K, which is common on today’s networks.
The 3Com Gigabit Switch 5 and 8 offer high-speed, high-quality, reliable, affordable networking with a style that will accommodate any office environment and is backed by an outstanding 2-year limited warranty.
Key Benefits:
OPTIMAL NETWORK CONNECTIVITY
Auto-speed sensing 10/100/1000 Mbps connectivity. Enables connection at 1000 Mbps, 100 Mbps and 10 Mbps, ensuring optimum throughput for bandwidth intensive applications and compatibility with legacy equipment.
Full-duplex support of your network. Allows full, two-way data transfer, doubling the effective bandwidth.
FCC Class B certified. Certified for home and office use (more stringent than Class A certification).
EASY TO USE
Auto MDI/MDIX on every port. Eliminates most common cabling problems, whether the port is connected to a server, PC, another switch or hub.
Front panel LEDs. Provides immediate notification of network use without requiring special technical knowledge.
Operating system independence. Supports maximum integration of different operating systems within a network—no extra configuration of the network is required.
Plug-and-Play convenience. For hassle-free installation, simple setup, no complicated configuration is required.
Silent operation. No-fan design ensures there is no noise disturbance from the switches.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
1 Gbit/s |
|
Full duplex
|
|
|
| Switch type |
Unmanaged |
| Quality of Service (QoS) support |
 |
| Switching protocol |
Ethernet |
| Data link protocol |
Ethernet, Fast Ethernet, Gigabit Ethernet |
| Ports quantity |
5 |
| Connectivity technology |
Wired |
|
I/O ports
|
|
5 x Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
|
|
Dimensions W x D x H
|
|
178 x 108 x 30.20 mm
|
|
Weight
|
|
275 g
|
| Power over Ethernet (PoE) Support |
 |
|
Power consumption
|
|
4.2 W
|
| Compatibility |
PCs |
|
|
Compliance industry standards
|
|
IEEE 802.1p
|
|
Safety
|
|
UL60950-1, CSA 22.2 No60950-1, EN60950-1, IEC6095-1
|
| Certification |
EMC: CFR Title 47, FCC Part 15, Subpart B, Sections 15, 107 and 15, 109 Class B, ICES-003 Class B, EN 55022: Class B, EN 61000-3-2: 2000, EN 61000-3-3:1995, EN 61000-3-11, CISPR 22: 2003-04-10 Class B, RRL. |
| Operating relative humidity range |
10-90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
| Storage relative humidity range |
0-95 % |
| LED indicators |
Power |
|
|
|
|
|
|
|
|
|
|
|