|
|
|
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
|
Features & Benefits:
Compact, Streamlined, Affordable Switching for Small Offices.
The 3Com® Switch 8 is designed for small offices and remote branch offices requiring high network performance to exchange large data files and images, and access real-time information. Featuring an internal power supply, autosensing and auto MDI/MDIX on all ports, the Switch 8 is delivered ...
More>>>
Features & Benefits:
Compact, Streamlined, Affordable Switching for Small Offices.
The 3Com® Switch 8 is designed for small offices and remote branch offices requiring high network performance to exchange large data files and images, and access real-time information. Featuring an internal power supply, autosensing and auto MDI/MDIX on all ports, the Switch 8 is delivered in a futuristic, compact and streamlined enclosure. With a high quality dark gun metal grey look these switches exude quality, the 3Com logos "light up" on power up and they feature illuminating blue LEDs.
The 3Com Switch 8 automatically finds the fastest connection speed, the autosensing 10/100 ports automatically adjust to the speed of network devices communicating at 100 or 10 Mbps, so the switch can accommodate a range of workgroup applications. All that is needed is to connect the power and Ethernet cables.
There is no software to configure. Easy to set up these switches feature a fan-less design which provides silent operation. With a choice of 8 ports you can expand your network by adding more computers or devices with speeds up to 200 Mbps per port in full-duplex mode.
For the most cost conscious, the 3Com Switch 8 offers high-speed, high-quality, reliable, affordable networking with a style that will accommodate any office environment and is backed by an outstanding 2-year warranty.
For those requiring smaller port counts a 5 port version of this switch is available, the Switch 5. Furthermore for situations where 10/100/1000 connectivity is required 5 and 8 port Gigabit versions of this switch are available, the 3Com Gigabit Switch 5 and 3Com Gigabit Switch 8 respectively.
- Auto-speed sensing 10/100 Mbps connectivity. Enables connection at 100 Mbps and 10 Mbps, ensuring optimum throughput for bandwidth intensive applications and compatibility with legacy equipment.
- Full-duplex support of your network. Allows full, two-way data transfer, doubling the effective bandwidth.
- FCC Class B certified. Certified for home and office use (more stringent than Class A certification).
- Auto MDI/MDIX on every port. Eliminates most common cabling problems, whether the port is connected to a server, PC, another switch or hub.
- Front panel LEDs. Provides immediate notification of network use without requiring special technical knowledge.
- Operating system independence. Supports maximum integration of different operating systems within a network-no extra configuration of the network is required.
- Plug-and-Play convenience. For hassle-free installation, simple setup, no complicated configuration is required.
- Silent operation. No-fan design ensures there is no noise disturbance from the switches.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
0.1 Gbit/s |
|
Full duplex
|
|
|
|
Data transfer rate
|
|
100 Mbit/s
|
| Switch type |
Unmanaged |
| Switching protocol |
Ethernet |
| Data link protocol |
Ethernet, Fast Ethernet |
| Ports quantity |
8 |
| Connectivity technology |
Wired |
|
I/O ports
|
|
8 x Ethernet 10Base-T, Ethernet 100Base-TX
|
|
Dimensions W x D x H
|
|
178 x 108 x 30.20 mm
|
|
Weight
|
|
525 g
|
| Power over Ethernet (PoE) Support |
 |
|
Power consumption
|
|
1.7 W
|
| Compatibility |
PCs |
|
|
Safety
|
|
UL60950-1, CSA 22.2 No60950-1, EN60950-1, IEC6095-1
|
| Certification |
EMC: CFR Title 47, FCC Part 15, Subpart B Sections 15, 107 and 15, 109 Class B ICES-003 Class B, EN 55022: Class B, EN 61000-3-2: 2000, EN 61000-3-3:1995, EN 61000-3-11, CISPR 22: 2003-04-10 Class B, RRL. |
| Operating relative humidity range |
10-95 % |
| Operating temperature range (T-T) |
0 - 40 °C |
| Storage relative humidity range |
0-95 % |
| LED indicators |
Power |
|
|
|
|
|
|
|
|
|
|
|