IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > network switches > 3com 3CFSU05-ME

Switch 5

Brand: 3com
Product code: 3CFSU05-ME
EAN/UPC code: 662705512495, 0662705512495
Product family: %%family_name%%
Category: network switches 
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
Release date: 24 Aug 2006
Info modified on: 22 Jun 2009 10:30:10
Warranty: 2-Year limited warranty.
 PDF specs

Switch 5
3CFSU05-ME 3com
7k

Features & Benefits:

Compact, Streamlined, Affordable Switching for Small Offices.

The 3Com® Switch 5 is designed for small offices and remote branch offices requiring high network performance to exchange large data files and images, and access real-time information. Featuring an internal power supply, autosensing and auto MDI/MDIX on all ports, the Switch 5 is delivered ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
100 Mbit/s
Management features
Switch type Unmanaged
Protocols
Switching protocol Ethernet
Data link protocol Ethernet, Fast Ethernet
Connectivity
Ports quantity 5
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
5 x network - Ethernet 10Base-T/100Base-TX - RJ-45
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
142.5 x 108 x 30.20 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
470 g
Energy management
Power over Ethernet (PoE) Support
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1.6 W
System requirements
Compatibility PCs
Certificates
Safety
List of regulatory standards for all countries in which this product has been certified
UL60950-1, CSA 22.2 No60950-1, EN60950-1, IEC6095-1
Certification EMC:
CFR Title 47, FCC Part 15, Subpart B
Sections 15, 107 and 15, 109 Class B
ICES-003 Class B,
EN 55022: Class B,
EN 61000-3-2: 2000,
EN 61000-3-3:1995,
EN 61000-3-11,
CISPR 22: 2003-04-10 Class B,
RRL.
Environmental conditions
Operating relative humidity range 10-95 %
Operating temperature range (T-T) 0 - 40 °C
Storage relative humidity range 0-95 %
Illumination/Alarms
LED indicators Power
72 offers, from €17.36