IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > network switches > 3com 3C16791B-ME

OfficeConnect Dual Speed Switch 8

Brand: 3com
Product code: 3C16791B-ME
EAN/UPC code: 662705518671
Category: network switches 
Release date: 21 Feb 2007
Info modified on: 19 Aug 2008 17:22:07
OfficeConnect Dual Speed Switch 8
3C16791B-ME 3com
7k

Seamless 10/100 Ethernet Switching
The 3Com® OfficeConnect® Dual Speed Switch 8 is designed for small offices and remote branch offices requiring high network performance to exchange large data files and images, and access real-time information. Expand your network by adding more computers or devices with speeds up to 200 Mbps per port in full-duplex mode.

This switch automatically ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Data transfer rate 10/100 Mbit/s
Networking
Networking features Ethernet / Fast Ethernet
Management features
Switch type Unmanaged
Wireless LAN features
WLAN connection
Connectivity
Ports quantity 8
Cabling technology 10BASE-T/100BASE-TX
Connectivity technology Wired
Ethernet LAN (RJ-45) ports quantity 8
Weight & dimensions
Dimensions W x D x H 220 x 135.4 x 24.2 mm
Weight 560.0 g
Energy management
Power over Ethernet (PoE) Support
Power requirements 100-240 VAC, 50/60 Hz
Certificates
Compliance industry standards IEEE 802.1p, IEEE 802.3, IEEE 802.3u
Safety UL 60950-1, EN 60950-1, CSA 22.2 60950-1, IEC 60950-1
Electromagnetic emissions FCC Part 15 Class B, EN 55022 Class B, ICES-003 Class B
Environmental conditions
Operating humidity range 0 - 95 %
Operating temperature range (T-T) 0 - 40 °C
54 offers, from 20.95