A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
Seamless 10/100 Ethernet Switching The 3Com® OfficeConnect® Dual Speed Switch 8 is designed for small offices and remote branch offices requiring high network performance to exchange large data files and images, and access real-time information. Expand your network by adding more computers or devices with speeds up to 200 Mbps per port in full-duplex mode.
This switch automatically
...
More>>>
finds the fastest connection speed, with the autosensing 10/100 ports automatically adjusting to the speed of network devices communicating at 100 or 10 Mbps, so the switch can accommodate a range of workgroup applications. Automatic MDI/MDIX on every port simplifies network expansion by eliminating most common cabling errors. All that is needed is to connect the power and Ethernet cables.
There is no software to configure. Easy to set up, these switches feature a fanless design which provides silent operation.
<<<Less
Specs
Alternatives
Options
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbit/s
Networking
Networking features
Ethernet / Fast Ethernet
Management features
Switch type
Unmanaged
Wireless LAN features
WLAN connection
Connectivity
Ports quantity
8
Cabling technology
Type of cable technology performance; including the fiber or cable type
10BASE-T/100BASE-TX
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports quantity
8
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
220 x 135.4 x 24.2 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
560.0 g
Energy management
Power over Ethernet (PoE) Support
Power requirements
100-240 VAC, 50/60 Hz
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.1p, IEEE 802.3, IEEE 802.3u
Safety
List of regulatory standards for all countries in which this product has been certified
UL 60950-1, EN 60950-1, CSA 22.2 60950-1, IEC 60950-1
Electromagnetic emissions
FCC Part 15 Class B, EN 55022 Class B, ICES-003 Class B