location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power SCR0050A laptop accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCR0050A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCR0050A
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name 2-Power SCR0050A laptop accessory :
The long product name of 2-Power SCR0050A laptop accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4'' WUXGA 1920x1200 1 CCFL Glossy Screen
More>>>
2-Power SCR0050A laptop accessory:
The official description of 2-Power SCR0050A laptop accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2-Power range of products are 100% compatible and are guaranteed to match or exceed the original specifications. Along each step of the process, from product to packaging, sales support to warranty, 2-Power provides a complete retail solution.

Short summary description 2-Power SCR0050A laptop accessory:
This short summary of the 2-Power SCR0050A laptop accessory data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power SCR0050A, 1 pc(s), 39.1 cm (15.4"), 1920 x 1200 pixels, CCFL

Long summary description 2-Power SCR0050A laptop accessory:
This is an auto-generated long summary of 2-Power SCR0050A laptop accessory based on the first three specs of the first five spec groups.

2-Power SCR0050A. Quantity per pack: 1 pc(s). Size (imperial): 39.1 cm (15.4"), Resolution: 1920 x 1200 pixels, Technical features: CCFL

Packaging data
Quantity per pack *
1 pc(s)
Other features
Size (imperial)
39.1 cm (15.4")
Technical features
CCFL
Resolution
1920 x 1200 pixels