location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power PTI0267A cordless tool battery / charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTI0267A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTI0267A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power PTI0267A cordless tool battery / charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 3 Ah
  • - 21.6 V
  • - Brand compatibility: Hilti
  • - Black
Warranty: 1 year
Long product name 2-Power PTI0267A cordless tool battery / charger :
The long product name of 2-Power PTI0267A cordless tool battery / charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.6V, 3000mAh, 705g
More>>>
2-Power PTI0267A cordless tool battery / charger:
The official description of 2-Power PTI0267A cordless tool battery / charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-Power has an extensive range of high quality, competitively priced replacement power tool batteries. All batteries are tested both pre and in-house post production to ensure maximum safety and are supplied with 12 months warranty. They are also fully compatible with the OEM product.

The power tool batteries are in striking retail packaging with clear labelling for your customers to make a quick choice, including all the necessary information like battery chemistry, voltage, capacity, compatible manufacturer and the replacement part number.

Whether it be a Cordless drill, jigsaw, screwdriver, angle grinder, multi-tool from Bosch, Makita, HILTI, DeWalt, Black & Decker, AEG, Hitachi, Ryobi and most other brands, 2-Power has the right battery pack for you. Whether you supply trade professionals or DIY enthusiasts, with 2-Power you have a complete range of battery packs for almost all types of cordless power tools.

Short summary description 2-Power PTI0267A cordless tool battery / charger:
This short summary of the 2-Power PTI0267A cordless tool battery / charger data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power PTI0267A, Battery, Lithium-Ion (Li-Ion), 3 Ah, 21.6 V, Hilti, Black

Long summary description 2-Power PTI0267A cordless tool battery / charger:
This is an auto-generated long summary of 2-Power PTI0267A cordless tool battery / charger based on the first three specs of the first five spec groups.

2-Power PTI0267A. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3 Ah. Battery width: 13.7 cm, Battery depth: 9.2 cm, Battery height: 7 cm

Features
Product type *
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
3 Ah
Battery voltage *
21.6 V
Brand compatibility *
Hilti
Features
Product colour
Black
Number of batteries included
1 pc(s)
Weight & dimensions
Battery width
13.7 cm
Battery depth
9.2 cm
Battery height
7 cm