location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power PLA8093A battery charger AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLA8093A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLA8093A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power PLA8093A battery charger AC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Power source type: AC
  • - Number of batteries supported: 1
  • - Black
  • - 1 pc(s)
Warranty: 1 year
Long product name 2-Power PLA8093A battery charger AC :
The long product name of 2-Power PLA8093A battery charger AC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nikon EN-EL15, Black
More>>>
2-Power PLA8093A battery charger AC:
The official description of 2-Power PLA8093A battery charger AC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2-POWER range is a perfect solution for any retailer, e-tailer or reseller, with a comprehensive selection of power accessories for nearly every type of electronic device. Batteries, chargers, adapters and power supplies for laptops, digital cameras, camcorders, smartphones, tablets, GPS, UPS – even power tools.

To satisfy the power demands of today’s portable mobile devices, 2-POWER’s range of power banks, USB chargers and universal chargers covers every base. The universal tip system for laptop chargers means you can hold minimal inventory, while covering the maximum range of devices.

Short summary description 2-Power PLA8093A battery charger AC:
This short summary of the 2-Power PLA8093A battery charger AC data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power PLA8093A, AC, Nikon EN-EL15, Black, Indoor battery charger, 56 mm, 78 mm

Long summary description 2-Power PLA8093A battery charger AC:
This is an auto-generated long summary of 2-Power PLA8093A battery charger AC based on the first three specs of the first five spec groups.

2-Power PLA8093A. Power source type: AC, Compatible products: Nikon EN-EL15. Product colour: Black. Type: Indoor battery charger. Width: 56 mm, Depth: 78 mm, Height: 24 mm. Quantity per pack: 1 pc(s)

Features
Power source type *
AC
Number of batteries supported *
1
Compatible products
Nikon EN-EL15
Design
Product colour *
Black
Performance
Type *
Indoor battery charger
Weight & dimensions
Width
56 mm
Depth
78 mm
Height
24 mm
Weight
18 g
Packaging data
Quantity per pack *
1 pc(s)