location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 11.1v 5200mAh Li-Ion Laptop Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11.1v 5200mAh Li-Ion Laptop Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBI3334A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055190139974
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power 11.1v 5200mAh Li-Ion Laptop Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100% compatibility, guaranteed. CE, & RoHS approved./SmartWatch Protect - safeguards your battery and device from over-charge, over-voltage & over-current/Stay unplugged for longer. High density cells help maximize runtimes - charge after charge/European brand - trusted for over 20 years
Warranty: 1 Year
Long product name 2-Power 11.1v 5200mAh Li-Ion Laptop Battery :
The long product name of 2-Power 11.1v 5200mAh Li-Ion Laptop Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Main Battery Pack 11.1v 5200mAh
More>>>
2-Power 11.1v 5200mAh Li-Ion Laptop Battery:
The official description of 2-Power 11.1v 5200mAh Li-Ion Laptop Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-POWER's comprehensive range of lithium-ion & polymer battery packs provide unrivalled quality and reliability for virtually all laptop models.|Developed using high-grade cells from manufacturers including Samsung and Panasonic; 2-POWER batteries ensure speedy charging, dependable performance, and allow you to go for longer unplugged.|2-POWER's SmartWatch Protect monitors your device during charging and discharging, protecting your device and battery from short circuiting and over-heating.

Short summary description 2-Power 11.1v 5200mAh Li-Ion Laptop Battery:
This short summary of the 2-Power 11.1v 5200mAh Li-Ion Laptop Battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 11.1v 5200mAh Li-Ion Laptop Battery, Battery

Long summary description 2-Power 11.1v 5200mAh Li-Ion Laptop Battery:
This is an auto-generated long summary of 2-Power 11.1v 5200mAh Li-Ion Laptop Battery based on the first three specs of the first five spec groups.

2-Power 11.1v 5200mAh Li-Ion Laptop Battery. Type: Battery

Features
Type *
Battery
Product colour
Grey
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery voltage
11.1 V
Number of battery cells
6
Battery capacity
57 Wh
Weight & dimensions
Width
143 mm
Depth
58 mm
Height
21 mm
Weight
396 g
Other features
Compatible products
Panasonic ToughBook CF-19
Number of batteries included
1 pc(s)