location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGC-V2M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGC-V2M
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:37:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - 3 GHz
  • - 0.5 GB DDR-SDRAM
  • - 200 GB
Warranty: 1 year (extendable to 3 years with optional Warranty Pack)
Long product name Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB :
The short editorial description of Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB

VGC-V2M
More>>>
Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB:
The official marketing text of Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB as supplied by the manufacturer

V Series desktops feature a compact, sleek design built to impress in any room of the house. The wireless keyboard and mouse not only eliminate the unsightly clutter of wires, but allow you to use your VGC-V2M as a TV, VCR or DVD player from the comfort of your couch. Now with a DVD±RW double layer drive, the VGC-V2M allows you to burn recorded TV programmes to a DVD! This desktop combines the height of versatility and style with great computing performance.

Short summary description Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB:
This short summary of the Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGC-V2M, 3 GHz, 0.5 GB, DDR-SDRAM, 200 GB

Long summary description Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB:
This is an auto-generated long summary of Sony VAIO VGC-V2M PC 0.5 GB DDR-SDRAM 200 GB based on the first three specs of the first five spec groups.

Sony VAIO VGC-V2M. Processor frequency: 3 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Product type: PC. Weight: 12.9 kg

Processor
Processor frequency *
3 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
1 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
200 GB
Hard drive rotational speed
7200 RPM
Graphics
Maximum graphics card memory
0.128 GB
Optical Drive
DVD read speed
8x
DVD write speed
1x
Network
Modem speed
56 Kbit/s
Ports & interfaces
USB 2.0 ports quantity *
4
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity
1
Microphone in
Yes
Line-in
Yes
S/PDIF out port
Yes
Modem (RJ-11) ports
1
Performance
Product type *
PC
Weight & Dimensions
Width *
484 mm
Depth *
398 mm
Height *
288 mm
Weight *
12.9 kg
Packaging Content
Display included *
Yes
Display diagonal
43.2 cm (17")
Display resolution
1280 x 768 pixels
Other features
CD read speed
24x
CD write speed
16x
CD rewrite speed
8x
DVD rewrite speed
1x
Country Distributor
United Kingdom 1 distributor(s)