location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCT-MP1 tripod Hand-held camcorder 3 leg(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCT-MP1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCT-MP1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524846621 show
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VCT-MP1 tripod Hand-held camcorder 3 leg(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight (capacity): 2 kg
  • - Purpose: Hand-held camcorder
  • - 3 leg(s)
  • - Height (max): 153.5 cm
  • - Black
More>>>
Short summary description Sony VCT-MP1 tripod Hand-held camcorder 3 leg(s) Black:
This short summary of the Sony VCT-MP1 tripod Hand-held camcorder 3 leg(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCT-MP1, 3 leg(s), Black, 153.5 cm, 865 g

Long summary description Sony VCT-MP1 tripod Hand-held camcorder 3 leg(s) Black:
This is an auto-generated long summary of Sony VCT-MP1 tripod Hand-held camcorder 3 leg(s) Black based on the first three specs of the first five spec groups.

Sony VCT-MP1. Maximum weight (capacity): 2 kg, Number of legs: 3 leg(s). Height (max): 153.5 cm, Height (min): 58.5 cm, Weight: 865 g. Product colour: Black

Features
Purpose *
Hand-held camcorder
Maximum weight (capacity) *
2 kg
Number of legs *
3 leg(s)
Product colour *
Black
Weight & Dimensions
Height (min)
58.5 cm
Height (max) *
153.5 cm
Weight
865 g