location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Lense VAD-PEB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lense VAD-PEB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VAD-PEB show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Lense VAD-PEB Silver :
The short editorial description of Sony Lense VAD-PEB Silver

Sony Lense VAD-PEB
More>>>
Sony Lense VAD-PEB Silver:
The official marketing text of Sony Lense VAD-PEB Silver as supplied by the manufacturer

Adaptor ring for P73 and P93 cameras

- Can be used together with VCL-DH0730, VCL-DH1730, VCL-DH0730, VF-30 CPK S, VF-30NK, VF-30SC
- It is possible to attach lenses or filters with a diameter of 30 mm.
- The design of the adaptor matches the design of the main body.
- Silver Colour

Short summary description Sony Lense VAD-PEB Silver:
This short summary of the Sony Lense VAD-PEB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Lense VAD-PEB, 3 cm, Silver, 15 g

Long summary description Sony Lense VAD-PEB Silver:
This is an auto-generated long summary of Sony Lense VAD-PEB Silver based on the first three specs of the first five spec groups.

Sony Lense VAD-PEB. Thread diameter: 3 cm. Product colour: Silver. Weight: 15 g

Lens System
Thread diameter
3 cm
Design
Product colour
Silver
Weight & Dimensions
Weight
15 g
Brand Image Product code Product Stock Price from
Sony High Grade Tele Conversion Lens Silver Sony High Grade Tele Conversion Lens Silver
(show image)
VCL-DH1730 High Grade Tele Conversion Lens 0.00
(excl. VAT)
0 (incl. VAT)