location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Carry Case Neopreme blue for Memory Stick memory card case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case Neopreme blue for Memory Stick
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSAC-A8
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 15:51:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Carry Case Neopreme blue for Memory Stick memory card case Grey :
The short editorial description of Sony Carry Case Neopreme blue for Memory Stick memory card case Grey

Carry Case Neopreme blue for Memory Stick
More>>>
Sony Carry Case Neopreme blue for Memory Stick memory card case Grey:
The official marketing text of Sony Carry Case Neopreme blue for Memory Stick memory card case Grey as supplied by the manufacturer

Protect your Memory Stick media with this durable and stylish Sony carrying case. Its compact design is layered, allowing you to store up to eight Memory Stick media.

Short summary description Sony Carry Case Neopreme blue for Memory Stick memory card case Grey:
This short summary of the Sony Carry Case Neopreme blue for Memory Stick memory card case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Carry Case Neopreme blue for Memory Stick, Grey, 102 mm, 17 mm, 68 mm

Long summary description Sony Carry Case Neopreme blue for Memory Stick memory card case Grey:
This is an auto-generated long summary of Sony Carry Case Neopreme blue for Memory Stick memory card case Grey based on the first three specs of the first five spec groups.

Sony Carry Case Neopreme blue for Memory Stick. Product colour: Grey. Width: 102 mm, Depth: 17 mm, Height: 68 mm

Features
Product colour *
Grey
Weight & Dimensions
Width
102 mm
Depth
17 mm
Height
68 mm