location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-U5 camera case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U5 Compact carry case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-U5
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 08:22:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony LCS-U5 camera case Black :
The short editorial description of Sony LCS-U5 camera case Black

LCS-U5, Polyamide (Nylon), 115g, Black
More>>>
Sony LCS-U5 camera case Black:
The official marketing text of Sony LCS-U5 camera case Black as supplied by the manufacturer

Carrying Case
Light, compact protection for camcorder plus spare memory card - ideal for travel.
- Internal pocket stores spare Memory Stick™ or SD Card
- Strong padding for optimal protection

Short summary description Sony LCS-U5 camera case Black:
This short summary of the Sony LCS-U5 camera case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-U5, Handycam camcorders, Black

Long summary description Sony LCS-U5 camera case Black:
This is an auto-generated long summary of Sony LCS-U5 camera case Black based on the first three specs of the first five spec groups.

Sony LCS-U5. Compatibility: Handycam camcorders, Product colour: Black

Features
Compatibility
Handycam camcorders
Product colour *
Black
Material *
Nylon, Polyamide
Armband
No
Weight & Dimensions
Weight
115 g
Other features
Dimensions (WxDxH)
165 x 85 x 85 mm