location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Semi-soft Cyber-shot® Carrying Case Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Semi-soft Cyber-shot® Carrying Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-PHA show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2019 08:54:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Semi-soft Cyber-shot® Carrying Case Silver :
The short editorial description of Sony Semi-soft Cyber-shot® Carrying Case Silver

Semi-soft Cyber-shot® Carrying Case
More>>>
Sony Semi-soft Cyber-shot® Carrying Case Silver:
The official marketing text of Sony Semi-soft Cyber-shot® Carrying Case Silver as supplied by the manufacturer

Protect your Cyber-shot® digital camera in style with the LCM-PHA carrying case from Sony. Featuring a semi-rigid polyurethane design, this metallic silver case protects your camera from damage while you are on the go.

No matter how you choose to carry it, the LCM-PHA is ready for you. Featuring a removable shoulder strap, it can be carried by hand, strapped to your waist or over the shoulder. It even includes a mini pouch to store extra Memory Stick® media or spare batteries.
Semi-solid polyurethane case protects your camera from bumps and bruises
Design to fit your Cyber-shot® digital camera snuggly
Three way carrying case: on the waist, over the shoulder, or by hand
Stylish metallic silver design
Includes a removable shoulder strap and accessory pouch

Short summary description Sony Semi-soft Cyber-shot® Carrying Case Silver:
This short summary of the Sony Semi-soft Cyber-shot® Carrying Case Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Semi-soft Cyber-shot® Carrying Case, Silver

Long summary description Sony Semi-soft Cyber-shot® Carrying Case Silver:
This is an auto-generated long summary of Sony Semi-soft Cyber-shot® Carrying Case Silver based on the first three specs of the first five spec groups.

Sony Semi-soft Cyber-shot® Carrying Case. Product colour: Silver

Features
Product colour *
Silver
Material *
Polyurethane
Weight & Dimensions
Width
145 mm
Depth
78 mm
Height
54 mm
Weight
135 g
Country Distributor
United Kingdom 1 distributor(s)