location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ACC-TRBX battery charger DC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACC-TRBX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACC-TRBX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524899054
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony ACC-TRBX battery charger DC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor battery charger
  • - Power source type: DC
  • - Number of batteries supported: 1
  • - Black
Long product name Sony ACC-TRBX battery charger DC :
The short editorial description of Sony ACC-TRBX battery charger DC

ACC-TRBX Battery Charger
More>>>
Sony ACC-TRBX battery charger DC:
The official marketing text of Sony ACC-TRBX battery charger DC as supplied by the manufacturer

Quickly charge your Cyber-shot™ batterycharge your digital camera battery faster than re-charging the main camera body so you will not miss shooting opportunities

Power a whole range of Cyber-shot™ batteriescharger is compatible with seven types of battery, including NP-BX1, NP-BN1, NP-BN, NP-FG1/BG1, NP-FD1/BD1/FT1, NP-FR1 and NP-BK1

Flexibility to charge more devicesuse the USB charge function and supplied micro USB cable to power up Handycam® camcorders and Compact System Cameras (NEX) too

Check the status indicator to see power levelssee how long before you are back shooting by tracking approximate % charging status on the indicator lamp

Short summary description Sony ACC-TRBX battery charger DC:
This short summary of the Sony ACC-TRBX battery charger DC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ACC-TRBX, DC, Black, Indoor battery charger, 1240 mAh, 3.6 V, 42.7 mm

Long summary description Sony ACC-TRBX battery charger DC:
This is an auto-generated long summary of Sony ACC-TRBX battery charger DC based on the first three specs of the first five spec groups.

Sony ACC-TRBX. Power source type: DC. Product colour: Black. Type: Indoor battery charger. Battery performance: 1240 mAh, Battery voltage: 3.6 V. Width: 42.7 mm, Depth: 9.2 mm, Height: 29.9 mm

Features
Power source type *
DC
Number of batteries supported *
1
Design
Product colour *
Black
Performance
Type *
Indoor battery charger
Battery
Battery performance
1240 mAh
Battery voltage
3.6 V
Weight & Dimensions
Width
42.7 mm
Depth
9.2 mm
Height
29.9 mm
Weight
25 g