location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 4 Pro 1 TB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 4 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9753216
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719753216 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony PlayStation 4 Pro 1 TB Wi-Fi Black :
The short editorial description of Sony PlayStation 4 Pro 1 TB Wi-Fi Black

PlayStation 4 Pro, 1TB, Black
More>>>
Sony PlayStation 4 Pro 1 TB Wi-Fi Black:
The official marketing text of Sony PlayStation 4 Pro 1 TB Wi-Fi Black as supplied by the manufacturer

HEIGHTEN YOUR EXPERIENCES. ENRICH YOUR ADVENTURES.
Let the super-charged PS4 Pro
lead the way.


WHY PLAY ON PRO?
See Enhanced Games in Action

See how PS4 Pro takes great games to the next level with enhanced graphics and gameplay

READY TO LEVEL UP?
Dynamic 4K Gaming & 4K Entertainment


- Spectacular Graphics
Explore vivid game worlds with rich visuals heightened by PS4 Pro.

- Enhanced Gameplay
Support for faster frame rates delivers super-sharp action for select PS4™ games.

- A Unified Gaming Community
Compatible with every PS4™ game. Play online with other PS4™ players with PlayStation® Plus.

- Extraordinary Entertainment
With up to 4K streaming and 4K auto-upscaling for video content.

BE READY FOR THE FUTURE OF PICTURE QUALITY
Sony's 4K HDR TVs

Pair the visual power of PS4 Pro with Sony's beautifully slim 4K HDR TV range and see your games explode into life with vivid color and detail.

Short summary description Sony PlayStation 4 Pro 1 TB Wi-Fi Black:
This short summary of the Sony PlayStation 4 Pro 1 TB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 4 Pro, PlayStation 4 Pro, Black, 8196 MB, GDDR5, AMD Jaguar, AMD Radeon

Long summary description Sony PlayStation 4 Pro 1 TB Wi-Fi Black:
This is an auto-generated long summary of Sony PlayStation 4 Pro 1 TB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PlayStation 4 Pro. Platform: PlayStation 4 Pro, Product colour: Black, Internal memory: 8196 MB. Storage media: HDD, Internal storage capacity: 1 TB, Optical drive type: Blu-Ray/DVD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). HD type: 4K Ultra HD. Power consumption: 310 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Platform *
PlayStation 4 Pro
Internal memory
8196 MB
Internal memory type
GDDR5
Processor
AMD Jaguar
Processor number of cores
8
Graphics processor
AMD Radeon
Graphics processor performance
4.2 TFLOPS
Graphics card memory type
GDDR5
Product colour *
Black
Operating temperature range (T-T)
5 - 35 °C
Storage
Storage media *
HDD
Internal storage capacity *
1 TB
Card reader integrated
No
Built-in optical drive *
Yes
Optical drive type
Blu-Ray/DVD
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
HDMI ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DC-in jack
Yes
Digital audio optical out *
1
Multimedia
HD type
4K Ultra HD
High Dynamic Range (HDR) supported
Yes
Energy Management
Power consumption
310 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & Dimensions
Width
295 mm
Depth
327 mm
Height
55 mm
Weight
3.3 kg
Packaging Content
Number of gamepads included *
1
Video game included *
No
Cables included
AC, HDMI, Micro-USB
Manual
Yes
Game controllers included
Gamepad
Headset included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-17 21:11:22
Uk has collected 178 expert reviews for Sony PlayStation 4 Pro and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pocket-lint.com
Updated:
2019-11-17 21:11:21
Although Microsoft makes a song and dance about its powerful Xbox One X console, and justifiably so, it was Sony that beat its main rival to the 4K punch, with this, the PlayStation 4 Pro. It is capable of playing games with resolutions up to 4K and with...
Good 4K HDR gaming, Faster operating speed, Well supported with enhanced games, Provides better experience for PSVR gamers...
Bad A beast in looks and size, No 4K Ultra HD Blu-ray playback, Only a 1TB HDD which will fill rapidly...
Bottom line Caveats aside, there is absolutely no doubt that the PlayStation 4 Pro is the best PlayStation we've ever been treated to. Its graphical nous is on a par with the more expensive Xbox One X (most of the time) and developers are seemingly more than happy to...
90%
expertreviews.co.uk
Updated:
2019-11-17 21:11:21
Now though, it seems that there's almost everything to play for. As we transition into a period of 4K, HDR gaming and a world where people love to stream games and watch others play, the Xbox One X and PS4 Pro need to be more capable than ever.That's what...
Bottom line Having a definitive opinion on the PS4 Pro vs Xbox One X case is a bit redundant. It's nice to know which one has more oomph, but it always boils down to games and services. If you're already invested in Sony's PlayStation 4 ecosystem, moving to the PS4 P...
0%
techadvisor.co.uk
Updated:
2019-11-17 21:11:21
The PS4 Pro has been out for a year, and many people still are wondering what the differences are between it and Microsoft's Xbox One S. Here, we take an in-depth look at both consoles and discuss not only design and build, but what each offers and how t...
Bottom line If you're looking for a console that can provide the best possible gaming experience on a console at the moment, the PlayStation 4 Pro with its enhanced graphics, frame-rate and resolution is a good choice - although it doesn't feature a 4K Blu-Ray player...
0%
techadvisor.co.uk
Updated:
2019-11-17 21:11:21
Sony's high-end PS4 Pro has been available to buy in the UK for a year now, providing PS4 gamers with a high-end console experience. But what makes the PlayStation 4 Pro so special, and why is it more expensive than the standard console? As well as provi...
Bottom line PC gaming has always been considered the best option for those looking for the best gameplay experience possible, but thanks to the PS4 Pro, that's no longer true. For the cost of a mid-range gaming PC, users have access to high-quality textures, dynamic...
80%
hardwarezone.com.my
Updated:
2019-11-17 21:11:21
Note: Pricing and deals may end soon. Prices and information quoted here are accurate at the time of writing. HWZ.MY is not endorsing any of the items listed here, and will not be held responsible for deals gone wrong. The purpose of this weekly article i...
0%
techadvisor.co.uk
Updated:
2019-11-17 21:11:21
Sony's PlayStation 4 Pro is out now, and is currently the most powerful games console on the market by some way. It won't hold that crown forever though, as Microsoft's souped-up Xbox One X is set to arrive later in 2017. Some gamers might already know t...
Bottom line For now, picking up the PS4 Pro looks like a pretty safe bet. It's a lot cheaper than Microsoft's alternative, especially if you're hoping to take up VR as well. It may lag slightly in performance and power, but probably not enough for the average player...
0%
dailystar.co.uk
Updated:
2019-11-17 21:11:21
RAZERWe've already tested two PS4 Pro Controllers: the Nacon Revolution and the SCUF Impact gaming pad and let us say first and foremost that the Razer Raiju is fantastic. The Raiju comes promising a design strictly for eSports and doesn't disappoint. It'...
Bottom line Related articlesCrash Bandicoot PS4 N Sane Trilogy has a surprising release day secretPS4 Pro price DROP could be "HUGE" problem for Xbox One X releasePS4 update gives fans handy TV and Film boost as PlayStation Plus July wait continuesSNES Classic Mini p...
0%
dailystar.co.uk
Updated:
2019-11-17 21:11:21
NACONLike the impressive Razer Raiju, the Nacon Revolution aims to be the PS4's answer to an Elite Xbox controller. But it's immediate to see the differences from with the Elite and the Raiju in this sub-£100 handset. It's a wired-in handset that offers n...
Bottom line Related articlesPS4 Pro Controller Review: The SCUF Impact gaming controllerPlayStation Plus July 2017 FREE bonus PS4 game reveal as fans wait for July announcementXbox Games with Gold update: FREE game revealed before July announcementPS4 4.71 software u...
0%
thunderbaylive.com
Updated:
2019-11-17 21:11:21
Thinking about picking up a shiny new console? Like Jon, you might be deciding between the new Xbox One X and the PS4 Pro. Check out the video to find out which console might be best for you!Read more about the Xbox One X: -Xbox One X Specs- Price: $499 R...
0%
dailystar.co.uk
Updated:
2019-11-17 21:11:21
Scuf are quickly turning themselves into the go-to controller company for UK professional gamers. Over time they're fleet of distinct and comfortable new controllers have been impressing the biggest names in the business and carving out an eSpo...
90%
devontechsupport.com
Updated:
2019-11-17 21:11:21
After two names and several months of waiting, the PS4 Pro, at one time code-named PlayStation Neo, has arrived. This is Sony's high-powered sequel to the original PS4 that it launched back in 2013 that has already sold over 40 million units.The Pro, in m...
Good 4K resolution gaming, obviously. If you have the equipment, some of your favorite titles are going to look absolutely incredible on the PlayStation 4 Pro. Add to that High Dynamic Range capabilities (again, if your TV has it) and you have one of the best...
Bad If I ever find myself in a conversation with a Sony engineer, the first thing I'm going to ask about is the PS4 Pro's lack of a 4K UHD Blu-ray player. I've tried to avoid the direct comparison to the Xbox One S throughout the review, but it completely bog...
Bottom line Let's return to the car analogy to really drive this point home: The PS4 Pro is truly a marvelous piece of machinery. It's capable of so much and yet, disappointingly, there's a huge swath of gamers who might not ever get to see it running on all cylinder...
0%
liveatpc.com
Updated:
2019-11-17 21:11:21
Future-proof Gaming According to Sony Interactive Entertainment (SIE), this is the first time in the PlayStation history that a higher-end system was introduced in the middle of the platform's lifecycle. And rightly so, seeing as 4K digital imaging is fas...
Bottom line Go for ProSony PlayStation 4 Pro Landslide PopularityGiven that the Sony PlayStation 4 Pro (PS4 Pro) made its debut in Malaysia just six months ago, this particular variant of the ever-popular gaming console has gained immense popularity. So much so that...
88%
expertreviews.co.uk
Updated:
2019-11-17 21:11:21
So what’s the “Pro” bit all about? That’s derived from its enhanced graphics, which make use of AMD's new Polaris architecture to provide superior performance, support for higher, 4K resolutions, more stable frame rates and an improved VR experience for P...
Bottom line The best PS4 you can buy today, regardless of whether you have a 4K or Full HD TV, but existing PS4 players should be wary about upgrading...
80%
chip.com.my
Updated:
2019-11-17 21:11:21
Many gamers did indeed expect an upgrade to the PlayStation 4 for a while, but details were pretty scant right up to the weeks leading up to the eventual unveiling of the Sony PlayStation 4 Pro. What makes this console so special, and is it worth your mon...
Good Support for 4K gaming, video streaming and HDR...
Bad No 4K Bluray player...
Bottom line The Sony PlayStation 4 Pro is a great console to have if you don't have a console yet, or if you have a 4K and HDR TV that can make full use of its capabilities.(previously published in issue January 2016)...
0%
techradar.com
Updated:
2019-11-17 21:11:21
UPDATED: TechRadar's PS4 Pro review has been extensively updated with Australia-specific information.Revised review below:The last couple of years has seen some impressive advancements in graphics technology on the PC gaming scene, with a steady proportio...
Good First 4K HDR Sony console, Larger 1TB hard drive, 30, Pro Mode games at launch...
Bad No 4K Blu, ray player, Pro Mode support isn't universal...
Bottom line Buying a PS4 Pro is an easy decision for newcomers to the world of PlayStation, PlayStation VR neophytes and 4K HDR TV owners. For everyone else, though, there's a chance the Pro's benefits aren't worth the extra cost...
80%
rappler.com
Updated:
2019-11-17 21:11:21
THE PS4 PRO. Photo by Nadine PacisIt's been roughly two months since the PS4 Pro was released. I could still remember the struggle of many Filipino fans to find a store that had stocks of the machine available. The moment you caught wind of a freshly stoc...
0%
alphr.com
Updated:
2019-11-17 21:11:21
Sony's PlayStation 4 Pro sits in a difficult place. Unlike many other consumer tech devices, this affordably priced souped-up PS4 isn't here to appeal to the mass market. It's made for a world that only a few of us live in, and solves fundamental problems...
100%
futurefive.co.nz
Updated:
2019-11-17 21:11:21
Sony this year has released the PS4 Pro console out on the market. It's a mid-generation upgrade catered to those that own a 4K television. Historically, consoles never had a significant upgrade midway through a gaming generation. With technology advancin...
0%
mobilesyrup.com
Updated:
2019-11-17 21:11:21
The release of the PlayStation 4 Pro marks a divisive new era of console gaming that has me conflicted.Consoles are appealing because they're easy to setup, require little to no maintenance and do one thing really well: play video games. PC players will a...
Bad idering PCs with significantly more powerful hardware than the PS4 Pro have problems rendering 4K graphics at even 30 frames per second, it's difficult to believe that the Pro can truly output such a technically demanding video signal without some level o...
Bottom line Whether or not the PS4 Pro is worthwhile right now is a difficult question to answer. The PS4 Pro is a niche product vying for a small audience that's very interested in visual fidelity. That particular audience, however, likely already owns a high-end ga...
0%
whathifi.com
Updated:
2019-11-17 21:11:21
If your main decision on whether to upgrade from your PS4 to the PS4 Pro is based on whether it will make your video games look better, then good news – it does. However, those wanting to use the PS4 Pro as a gateway to putting 4K and HDR video content i...
Good Price, Rich colour, Crisp detail, Good handling of 4K games, Impressive upscaler, Mechanical buttons...
Bad Sound could be more dynamic, No 4K Blu-ray player, Streaming services need HDR updates...
Bottom line For first time console-buyers or gamers wanting to upgrade from the PS4, the PS4 Pro is a solid choice.Games have potentially more detail, making good use of the 4K and HDR updates. Menus remain smooth to navigate, and the picture when watching video is c...
80%
techadvisor.co.uk
Updated:
2019-11-17 21:11:21
Sony took to the stage at its 7 September event to announce not only the PlayStation 4 Pro , but also a new, slim PlayStation 4 designed to replace the launch console. But what are the differences between these two consoles? With the slim PS4 and the PS4...
Bottom line Both the new PS4 and the PS4 Pro offer visual advantages over the angular launch PS4, although that's where the similarities end. Sony's PS4 Pro looks to offer an enhanced gaming experience with higher framerates, increased resolution and higher quality t...
0%
businessinsider.my
Updated:
2019-11-17 21:11:21
Sony's got a new, $400 version of the already very popular PlayStation 4 game console. It's called the PlayStation 4 “Pro.”And the PlayStation 4 Pro is without precedent.This is how things usually work:With the PlayStation 4 Pro, that cycle is being broke...
0%
brisbanetimes.com.au
Updated:
2019-11-17 21:11:21
Bigger, heavier and ever-so-slightly louder than its predecessor, the PlayStation 4 Pro marks a turning point for video game home consoles as, for the first time, a significantly more powerful machine is being introduced without jumping to a new generatio...
0%
bit.com.au
Updated:
2019-11-17 21:11:21
Sony's PlayStation 4 Pro solves fundamental problems that many console owners don't even know they have – by providing a PC-class console with support for 4K resolution and virtual reality (VR) games. Many general consumers aren't even aware of the bene...
Bottom line With glorious 4K gaming, improved 1080p play and silky-smooth VR experiences, the PS4 Pro is best thing to happen to video games since the Nintendo Wii. The lack of 4K Blue-ray player may disappoint some, however.OverallSpecs$559 AUD(pricing info)• www.pl...
83%
cgmagonline.com
Updated:
2019-11-17 21:11:21
Up until this year, I was under the impression that I was pretty adept at video games. After all, I've spent most of my life around them. But a few months ago, Sony proved me wrong with the announcement of their upgraded PlayStation 4—the PlayStation 4 Pr...
Bottom line PlayStation 4 Pro ends up proving its worth with upgraded performance, a better internal modem and some slick additions to the significant PS4 library...
85%
theguardian.com
Updated:
2019-11-17 21:11:21
With the arrival of the current generation of virtual reality, much of the battle for hardware supremacy has focused on one seemingly esoteric factor: the trade-off between image resolution and frame-rate.It may seem like a curiously technical point on wh...
0%
gizmodo.com.au
Updated:
2019-11-17 21:11:21
There's a moment playing Infamous First Light , as the heroine made of light climbs up a wall in pitch black darkness, that I fully appreciate the hype around the PS4 Pro. The woman is a multicolored bundle of light particles and thanks to HDR , I can mak...
0%
techguide.com.au
Updated:
2019-11-17 21:11:21
The PlayStation Pro is available now and it takes your gaming and viewing experience to the next level with the ability to output 4K with HDR (high dynamic range) to make your content look better than ever.The high-end console will be able to play the lat...
Good Powerful, faster, 4K, HDR...
Bad Can't play 4K discs, expensive...
Bottom line The PlayStation Pro 4 has definitely reached an all-new level and we won't look at games and our entertainment the same way again.User Rating Be the first one !Related PostsThere are two new PlayStation 4 consoles on their wayLG 4K OLED TV review – the b...
90%
theguardian.com
Updated:
2019-11-17 21:11:21
In August, Microsoft kickstarted the second wave of this current console generation, releasing its acclaimed Xbox One S to a largely receptive audience. Now, Sony is returning fire with the PlayStation 4 Pro, an updated version of the standard PS4, which...
Good solid 4K and HDR performance; encouraging support from developers; small but important tweaks to controller; potential to improve PlayStation VR experience...
Bad Most games will not achieve full native 4K rendering; no 4K Bluray player; lacklustre design; variable support from current titles...
Bottom line Facebook Twitter PinterestHorizon: Zero Dawn could well be a showcase title for the new console Photograph: Sony Computer EntertainmentThe PlayStation 4 Pro is the most powerful video game console currently available and offers very impressive performance...
80%
Digitaltrends.com
Updated:
2019-11-17 21:11:21
Since we began treating video games as tech instead of as toys in the last decade, the primary argument for console gaming over playing games on a powerful PC has ultimately come down to simplicity. Gaming PCs have always provided the opportunity for play...
Good 4K gaming for less than $500, Improves visuals on select PlayStation VR titles, Makes all games run slightly better than standard PS4, Looks good even on 1080p TVs, Supports all PS4 games...
Bad HDR can be very difficult to set up, Very few titles offer 4K support at launch, No 4K Blu-ray Player...
Bottom line Yes, if you don't own a PlayStation 4.Though the regular PS4 is less expensive, and less complicated, it's probably not wise to buy it now. Yes, it's cheaper. Yes, it plays the same games. But you'll be itching for the upgrade soon.If you already own a PS...
70%
pcauthority.com.au
Updated:
2019-11-17 21:11:21
Let's face it - the PS4 is basically a gaming PC inside a console-sized box. And as anyone with a gaming PC will tell you, the creeping urge to update grows stronger over time until there's nothing else to do but upgrade. It'll happen to Microsoft next...
Bottom line As a gaming platform, PlayStation 4 is the best around - which makes the PS4 Pro the best of the best.The Xbox One S might have helped Microsoft make up some ground, but it's clear Sony has the momentum when it comes to games. Titles such as The Last of U...
90%
trustedreviews.com
Updated:
2019-11-17 21:11:21
This is a review-in-progress. I spent a day in the company of Sony and some game developers, and then took the console home for the weekend. As soon as I'm satisfied I've thoroughly tested the product, I'll update this review. Stay tuned for a final verdi...
Good Stunning graphics with 4K and HDR, Quieter, Games load more quickly, Enhances some PS4 and PSVR games...
Bad No 4K Blu-ray, Power and eject buttons feel cheap...
Bottom line The PS4 Pro is the undisputed console champ no longer, but if you're looking for a step up into 4K gaming, it's still the best deal in town...
80%
gadgetscentral.co.uk
Updated:
2019-11-17 21:11:21
It's been three years since the launch of the PS4, and it would normally be around now that we'd start looking toward what Sony has in store for its next gaming console.As the name implies, it's still a PS4 at heart. It plays all the same games and comes...
Bottom line It's also worth noting that, while the PS4 Pro also supports HDR for richer colours and improved contrast, it only supports the HDR10 specification rather than Dolby Vision, so some 4K HDR TVs, such as the Dolby Vision-compatible models made by LG, won't...
0%
T3.com
Updated:
2019-11-17 21:11:21
If you want a quick takeaway to this PlayStation 4 Pro review then this is it: PS4 Pro is a must buy if you own a 4K, HDR TV. The combination of 4K, 2160p resolution, rich and deep colour and stunning contrast between the lightest and darkest parts of the...
Good 4K gaming, Faster UI, Optical digital port returns...
Bad Triple-tier design...
Bottom line As Prometheus once crept into the workshop of the Greek gods to steal their power, so too does the PS4 Pro with PC gaming. For less than the price of a gaming PC's 4K-capable GPU alone, the Pro delivers 2160p, HDR gaming in the most accessible plug-an...
100%
eurogamer.net
Updated:
2019-11-17 21:11:21
However, for those familiar with PlayStation 4, initially it may all seem to be perhaps too familiar. The console itself uses the same design language as the recently released CUH-2000 PS4 Slim, and booting up the console and navigating the menu systems p...
Bottom line Has PlayStation 4 Pro managed to live up to its marketing? By and large, yes. At its best, it is capable of producing compelling results at native 4K. Stack up Rise of the Tomb Raider on Pro against an ultra high-end PC and run them side-by-side and you'l...
0%
wired.co.uk
Updated:
2019-11-17 21:11:21
Sony is taking a gamble with the PS4 Pro - rather than the slimmed down versions of its consoles previously offered in each gaming generation, the new PlayStation offers an actual power boost over the default model. But is it worth the upgrade?First, the...
Good Notable performance improvements even on 1080p screens; 4K gaming with solid upscaling of HD titles; ease of transfer from existing PS4s...
Bad No 4K Bluray support; occasionally loud fans; not Sony's prettiest console...
80%
techradar.com/au/
Updated:
2019-11-17 21:11:21
After two names and several months of waiting, the PS4 Pro, at one time code-named PlayStation Neo, has arrived. This is Sony's high-powered sequel to the original PS4 that it launched back in 2013 that has already sold over 40 million units.The Pro, in...
Good First 4K HDR Sony console, Larger 1TB hard drive, 30Pro Mode games at launch...
Bad No 4K Bluray player, Pro Mode support isn't universal...
Bottom line For newcomers to the world of PlayStation, PlayStation VR neophytes and 4K HDR TV owners, buying the PlayStation 4 Pro is an easy decision. However, for everyone else, there's a chance the Pro's benefits aren't worth the extra cost...
80%
straitstimes.com
Updated:
2019-11-17 21:11:21
Xbox One X: Microsoft has done a remarkable job in making the new console significantly smaller than the original Xbox One. And it has a built-in power supply, unlike the Xbox One, which comes with a huge external power brick. The rectangular Xbox One X l...
0%
digitalone.com.sg
Updated:
2019-11-17 21:11:21
Lara Croft has never looked better on my TV screen. That was what I thought when I fired up Rise Of The Tomb Raider on the new PlayStation 4 Pro. Mind you, this was on an old 1080p TV set - not a brand-new 4K set that would really show off the power of S...
0%
asiaone.com
Updated:
2019-11-17 21:11:21
Lara Croft has never looked better on my TV screen. That was what I thought when I fired up Rise Of The Tomb Raider on the new PlayStation 4 Pro.Mind you, this was on an old 1080p TV set - not a brand-new 4K set that would really show off the power of Son...
0%
Brand Image Product code Product Stock Price from
Sony PlayStation 5 825 GB Wi-Fi Black, White Sony PlayStation 5 825 GB Wi-Fi Black, White
(show image)
4948872415552 PlayStation 5 0.00
(excl. VAT)
0 (incl. VAT)
Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi Black Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi Black
(show image)
711719324201 Playstation 4 Pro + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 GB Wi-Fi Black
(show image)
711719323808 Playstation 4 Slim + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 5 Digital Edition 825 GB Wi-Fi Black, White Sony PlayStation 5 Digital Edition 825 GB Wi-Fi Black, White
(show image)
PS719396505 PlayStation 5 Digital Edition 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 5 825 GB Wi-Fi Black, White Sony PlayStation 5 825 GB Wi-Fi Black, White
(show image)
PS719396406 PlayStation 5 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 5 825 GB Wi-Fi Black, White Sony PlayStation 5 825 GB Wi-Fi Black, White
(show image)
9395201 PlayStation 5 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 GB Wi-Fi Black
(show image)
0711719391500 PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim 500GB Wi-Fi Black Sony PlayStation 4 Slim 500GB Wi-Fi Black
(show image)
9388876 PlayStation 4 Slim 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony PS4 Pro 1TB Wi-Fi Black Sony PS4 Pro 1TB Wi-Fi Black
(show image)
9773313 PS4 Pro 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim 500 GB Wi-Fi Black Sony PlayStation 4 Slim 500 GB Wi-Fi Black
(show image)
9407577 PlayStation 4 Slim 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)