location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Electric 144 x 108cm projection screen 180.1 cm (70.9") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electric Wall Projection Screen 1440x1080mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901970 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252172691
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:05
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 3 year return-to-base warranty
Long product name Nobo Electric 144 x 108cm projection screen 180.1 cm (70.9") 4:3 :
The short editorial description of Nobo Electric 144 x 108cm projection screen 180.1 cm (70.9") 4:3

Plug-n-Play Electric Screen (4:3) 180cm
More>>>
Short summary description Nobo Electric 144 x 108cm projection screen 180.1 cm (70.9") 4:3:
This short summary of the Nobo Electric 144 x 108cm projection screen 180.1 cm (70.9") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Electric projection screen 144 x 108cm, 180.1 cm (70.9"), 4:3, White

Long summary description Nobo Electric 144 x 108cm projection screen 180.1 cm (70.9") 4:3:
This is an auto-generated long summary of Nobo Electric 144 x 108cm projection screen 180.1 cm (70.9") 4:3 based on the first three specs of the first five spec groups.

Nobo Electric projection screen 144 x 108cm. Diagonal: 180.1 cm (70.9"), Native aspect ratio: 4:3. Product colour: White

Brand Image Product code Product Stock Price from
Nobo

Nobo 160 x 120cm projection screen 4:3
(show image)
1901971 Electric Wall Projection Screen 1600x1200mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 192 x 144cm projection screen 4:3
(show image)
1901972 Electric Wall Projection Screen 1920x1440mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1901973 projection screen 4:3
(show image)
1901973 Electric Wall Projection Screen 2400x1800mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)