location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU ENet 24V RJ45 Power KIT f 802.11b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POE101GE
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b power adapter/inverter :
The short editorial description of NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b power adapter/inverter

Power Over Ethernet Adapter
More>>>
NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b power adapter/inverter:
The official marketing text of NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b power adapter/inverter as supplied by the manufacturer

Get power for your NETGEAR 802.11b Access Point where you need it! NETGEAR's
Power Over Ethernet Adapters make it easy for you to extend the reach of your wireless
local network. They provide an ideal way to locate an access point in a building ceiling
or attic for optimal radio coverage – closer to an antenna – without requiring a nearby
AC power outlet. Consisting of a base unit and a terminal unit, this useful set of
adapters can extend the placement of a wireless access point by up to 328 feet (100
meters) using standard Category 5 Ethernet cable. At the same time, the adapters
protect the access point or other device from potential power surge damage.
Gives you the freedom to mount your wireless access points or other devices virtually
anywhere inside your building, including areas where you may not have power and/or
Ethernet access, so you can make the most of your wireless or Ethernet network. Supports
distances up to 328 feet.
Reduces signal loss through an antenna cable and eliminates the threat of power surge damage
to your connected devices.

Short summary description NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b power adapter/inverter:
This short summary of the NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b, 76 g, 153 g

Long summary description NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b power adapter/inverter:
This is an auto-generated long summary of NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b power adapter/inverter based on the first three specs of the first five spec groups.

NETGEAR PDU ENet 24V RJ45 Power KIT f 802.11b. Weight: 76 g. AC adapter weight: 153 g

Weight & Dimensions
Weight
76 g
Other features
AC adapter weight
153 g
Country Distributor
United Kingdom 1 distributor(s)