location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super DVD Writer 16x Dual-Format USB 2.0 Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33188
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:57:37
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 2 years
Long product name Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive optical disc drive :
The short editorial description of Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive optical disc drive

Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive
More>>>
Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive optical disc drive:
The official marketing text of Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive optical disc drive as supplied by the manufacturer

Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive
BURNING A DVD JUST GOT EASIER. The Iomega Super DVD Writer Dual-Format USB 2.0 External Drive is the only drive you need to save, share and archive your videos, photos, music, and data. Now, transferring home videos, photos, music, and other files from the computer to the living room DVD player becomes virtually effortless.
Double Capacity: Double Layer (DL) technology gives you more capacity—up to 8.5GB capacity per disc
Fast & Efficient: Up to 16x DVD and 40x CD write speeds for fast video authoring, editing and playback capabilities using Iomega’s Sonic™ MyDVD™ and Cineplayer™ software
Versatile: Supports DVD+R/RW and DVD-R/RW formats PC and Mac® compatibility
Convenient: Records over 12 hours and 45 minutes of DVD video to a DVD or over 4 hours of video on a Video CD (VCD)
Easy-to-use: Iomega’s HotBurn® Pro software provides easy-to-use two-step DVD and CD burning, plus custom jewel case and label creation.
Hassle-free: Launches DVD Wizard from your desktop to help you select the appropriate software and type of disc. Backs up critical data automatically with Iomega’s Automatic Backup. Backs up onto any DVD or CD format.

Short summary description Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive optical disc drive:
This short summary of the Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive, USB 2.0, 21.6 MB/s, 40x, 24x, 40x, 1.48 kg

Long summary description Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive optical disc drive:
This is an auto-generated long summary of Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive optical disc drive based on the first three specs of the first five spec groups.

Iomega Super DVD Writer 16x Dual-Format USB 2.0 Drive. Interface: USB 2.0, Burst transfer rate: 21.6 MB/s. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Weight: 1.48 kg. Bundled software: Iomega HotBurn Pro, Iomega Automatic Backup, DVD Wizard, Sonic MyDVD V.6, Sonic CinePlayer,...

Design
Internal *
No
Performance
Interface *
USB 2.0
Burst transfer rate
21.6 MB/s
Writing Speed
DVD write speed
8x
DVD rewrite speed
4x
CD write speed *
40x
CD rewrite speed
24x
Reading Speed
DVD read speed
16x
CD read speed *
40x
Weight & Dimensions
Weight
1.48 kg
Packaging Content
Bundled software
Iomega HotBurn Pro, Iomega Automatic Backup, DVD Wizard, Sonic MyDVD V.6, Sonic CinePlayer, MUSICMATCH, Adobe Photoshop Album Starter Edition, Mac suite: Charismac Discribe, MUSICMATCH.
Other features
Media types supported
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RW, DVD+RW, DVD+R, DVD+R DL
Minimum system requirements
Microsoft Internet Explorer 5.0 Netscape Navigator 6.1
I/O ports
USB 2.0
Dimensions (WxDxH)
247 x 190 x 50 mm
Minimum RAM
256 MB
Minimum processor
800MHz Pentium III / Power Macintosh G4
Minimum hard disk space
8.5 GB
Double Layer DVD write speed
4x
Compatible operating systems
Microsoft Windows 98SE, 2000, Me, XP Mac OS X
Brand Image Product code Product Stock Price from
Iomega Super DVD QuikTouch 16x USB 2.0 Drive optical disc drive Iomega Super DVD QuikTouch 16x USB 2.0 Drive optical disc drive
(show image)
33108 Super DVD QuikTouch 16x USB 2.0 Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)