location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei TX50 video conferencing system Ethernet LAN connection Video conferencing codec

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02311EBX
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Overview (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Huawei TX50 video conferencing system Ethernet LAN connection Video conferencing codec
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video conferencing codec
  • - 4K Ultra HD
  • - Ethernet LAN connection
  • - Black
Long product name Huawei TX50 video conferencing system Ethernet LAN connection Video conferencing codec :
The short editorial description of Huawei TX50 video conferencing system Ethernet LAN connection Video conferencing codec

4K, H.265/H.264, IP (64 Kbps - 8 Mbps), Wi-Fi, 10/100/1000 Base-T, 2 x RJ45, 2 x USB 2.0, 442 x 310 x 58 mm, 6100 g
More>>>
Short summary description Huawei TX50 video conferencing system Ethernet LAN connection Video conferencing codec:
This short summary of the Huawei TX50 video conferencing system Ethernet LAN connection Video conferencing codec data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei TX50, Video conferencing codec, 4K Ultra HD, Black

Long summary description Huawei TX50 video conferencing system Ethernet LAN connection Video conferencing codec:
This is an auto-generated long summary of Huawei TX50 video conferencing system Ethernet LAN connection Video conferencing codec based on the first three specs of the first five spec groups.

Huawei TX50. Product type: Video conferencing codec. HD type: 4K Ultra HD. Ethernet LAN connection. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)