location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color 556xh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Enterprise Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color 556xh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1W47A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184107160 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 05:51:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color 556xh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Front-facing USB printing; Two-sided printing
  • - Print
  • - Print speed up to 75 ppm (black) and 75 ppm (color)
  • - Up to 1200 x 1200 optimized dpi (when printing from a computer on HP ColorLok paper, HP Premium Inkjet Presentation Paper Matte, and HP Inkjet Brochure Paper Matte and 600 x 600 input dpi)
Warranty: 1 Year Limited Warranty (Next Business Day On-Site)
Long product name HP PageWide Enterprise Color 556xh :
The short editorial description of HP PageWide Enterprise Color 556xh

PageWide Enterprise Color 556xh
More>>>
HP PageWide Enterprise Color 556xh:
The official marketing text of HP PageWide Enterprise Color 556xh as supplied by the manufacturer

Unbeatable value, speed, and security for leading enterprises[1,2,3] Ultimate value for today’s enterprise—HP PageWide Technology delivers the fastest speeds[1] and deepest security[2] for the lowest color cost.[3] Count on productivity and unparalleled multi-level security.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide Enterprise Color 556xh:
This short summary of the HP PageWide Enterprise Color 556xh data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color 556xh, Color, 2400 x 1200 DPI, 4, A4, 80000 pages per month, 50 ppm

Long summary description HP PageWide Enterprise Color 556xh:
This is an auto-generated long summary of HP PageWide Enterprise Color 556xh based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color 556xh. Color, Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm. Wi-Fi. Product colour: Grey, White

The lowest cost for professional color[2]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per color page.[3]
Print professional-quality color on a variety of papers—perfect for office use.
Print up to 2.5x more pages[9] and replace less often than standard cartridges[10] with high-yield options.
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[11]

Enterprise productivity at unmatched speeds[1]

Wait less and do more with best-in-class speeds—as fast as 75 ppm in color and black-and-white.[1]
Grab the documents you need and go. This device prints first pages in as fast as 7.1 seconds.[4]
NFC touch-to-print and encrypted wireless direct help keep mobile printing seamless and protected.[6,7]
Equip employees to breeze through tasks with the adjustable 4.3-inch (10.9 cm) color touchscreen.

Unparalleled fleet security and management[2]

Embedded features detect security threats and heal your printer, protecting it from boot up to shutdown.[8]
Help protect data on the printer and in transit, using embedded security features and 256-bit encryption.[8]
Help build business efficiency with HP Web Jetadmin,[13] plus deploy over HP and 175 third-party solutions.
Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.[14]

Proven technology. Outstanding energy efficiency.

Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Print up to 16,000 color pages and up to 20,000 black-and-white pages—and go longer between replacements.[9]
Conserve with HP PageWide Technology—designed to use less energy than any printer in its class.[5]
Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

Best-in-class print speeds

[1]

Fleet management, networking, and security features

Install, configure, troubleshoot, and upgrade your HP LaserJet printers on your schedule, thanks to HP's comprehensive suite of administrative tools.

Professional-quality color and black text for office use

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.

HP Sure Start, intrusion detection, and whitelisting
HP Sure Start, intrusion detection, and whitelisting

Rest assured that your fleet is covered, with award-winning HP Imaging and Printing Security Center.

Optional 2,050-page paper capacity

Save time by refilling paper less often with an optional paper input tray.

Adjustable 4.3-inch color touchscreen
Adjustable 4.3-inch color touchscreen

Manage jobs directly at the MFP, using the HP color touchscreen.

Low cost, affordable printing

Print what you need affordably using low cost Original HP ink cartridges [3]

Fast FPOT from ready—as fast as 7.1 seconds

This printer wakes up fast and prints your first page as quickly as 7.1 seconds. [4]

Less energy use than in-class lasers

This efficient printer is designed for exceptionally low energy consumption [5]

Touch-to-print/encrypted wireless direct printing

Enable touch-to-print convenience from mobile devices. [6,7]

100+ embedded security features, encrypted hard drive

Advanced security [8]

Features
Recommended duty cycle
2000 - 7500 pages per month
Separate cartridges
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Resolution color
2400 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
75 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (color, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
7.1 s
Time to first page (color, normal)
7.3 s
Input & output capacity
Total number of input trays *
3
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
3
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
2050 sheets
Maximum output capacity
300 sheets
Paper input type
Paper tray
Paper Handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Heavy paper, Satin paper, Thick paper, Photo paper, Plain paper, Bond paper, Recycled paper, Glossy paper, Labels, Envelopes, Matte paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN connection *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Near Field Communication (NFC)
Yes
Security algorithms
SNMPv3, IPSec, WPA2-Enterprise, EAP-TLS, SSL/TLS, PEAP
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
1280 MB
Maximum internal memory
3328 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Internal storage capacity
500 GB
Sound power level (printing)
6.9 dB
Design
Market positioning *
Business
Product colour *
Grey, White
Built-in display *
Yes
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touch screen
Yes
Control type
Touch
Energy Management
Average power consumption while printing *
52 W
Power consumption (off)
0.3 W
Power consumption (standby)
7.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Special features
HP dynamic security
Yes
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational Conditions
Operating temperature range (T-T)
15 - 30 °C
Operating relative humidity range
20 - 60%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & Dimensions
Width
530 mm
Depth
463 mm
Height
597 mm
Weight
28.8 kg
Packaging Data
Package width
603 mm
Package depth
565 mm
Package height
792 mm
Package weight
35.4 kg
Other features
Print technology
Inkjet
Disclaimer HP PageWide Enterprise Color 556xh:
Disclaimer

[1] Comparison of Enterprise devices based on manufacturers’ published specifications of fastest available color mode of color business A4 MFPs $1000–$3000 USD as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds
[3] Total cost of ownership Enterprise comparison based on 150,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers’ suggested retail price for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, and long-life consumables of all color business A4 printers $500–$1249 USD as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Learn more at http://www.hp.com/go/pagewideclaims and http://www.hp.com/go/learnaboutsupplies
[4] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at http://www.hp.com/go/printerclaims
[5] Energy claim for Enterprise devices based on TEC data, reported on energystar.gov, that is normalized for majority of in-class color laser MFPs $1000–$3000 USD and color laser printers $500–$1249 USD as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at http://www.hp.com/go/pagewideclaims
[6] Mobile device must support Near Field Communication (NFC)-enabled printing. For more information, see http://www.hp.com/go/businessmobileprinting
[7] Mobile device needs to be connected directly to the Wi-Fi® network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see http://www.hp.com/go/businessmobileprinting
[8] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printsecurity
[9] Yield based on ISO 24711 cartridge yields for HP 981Y Extra High Yield Original PageWide Cartridges, which are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 981Y Extra High Yield Original PageWide Cartridges compared with HP 981 series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies
[10] Based on ISO 24711 cartridge yields for HP 981 series High Yield Original PageWide Cartridges compared with HP 981 series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies
[11] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class color laser printers and A4 MFPs $1000–$3000 USD as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at http://www.hp.com/go/pagewideclaims
[13] HP Web Jetadmin is available for download at no additional charge at http://www.hp.com/go/webjetadmin
[14] Based on HP internal research on competitor offerings (Device Security Comparison January 2015), and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Laboratory LLC, February 2015. Requires separate purchase. For details, see http://www.hp.com/go/securitymanager

Technical specification disclaimers
With ink installed, no media, tray 3 installed.
For HP PageWide enterprise-class devices default power consumption during sleep device settings may vary by region. Settings may be changed by the user. Actual power consumption varies based on power settings selected, pages printed, and other factors.
Average color composite (cyan/magenta/yellow) pages and black yields based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
May require a firmware upgrade to be compatible, download at http://www.hp.com/go/support
ISO speeds measured using ISO/IEC 24734. Excludes first page or first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. Only available with Original HP supplies; Internet access required. To learn more, visit http://www.hp.com/go/SureSupply
Not all "Compatible Operating Systems" are supported with INBOX software; Full solution software available only for Windows 7 and newer; Legacy Windows Operating Systems (XP, Vista, and equivalent servers) get print and Scan drivers only; Windows RT OS for Tablets (32- & 64-bit) uses a simplified HP print driver built into the RT OS; UNIX modelscripts are available on HP.com (Modelscripts are printer drivers for UNIX operating systems); Linux systems use in-OS HPLIP software; HP Software for Mac is no longer included on the CD, but can be downloaded from hp.com; The Mac printer drivers are installed for Mac operating systems.
All HP media listed as compatible with the printer in the HP Designjet Printing Supplies Compatibility Guide, regardless of weight, may be used
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).