location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF235A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112999544 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:24:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Front-facing USB printing
  • - Print
  • - Print speed up to 41 ppm (black)
  • - Up to 1200 x 1200 dpi
Warranty: One-year, on-site warranty
Long product name HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing :
The short editorial description of HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing

LaserJet Enterprise 700 Printer M712n
More>>>
HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing:
The official marketing text of HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing as supplied by the manufacturer

Enable high-volume, black-and-white printing on paper sizes up to A3—and capacity up to 4600 sheets.[1] Control costs with energy-saving features and two-sided printing.[2] Protect sensitive business data and centrally manage printing policies.

Short summary description HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing:
This short summary of the HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing, Laser, 1200 x 1200 DPI, A3, 41 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing:
This is an auto-generated long summary of HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 700 Printer M712n, Print, Front-facing USB printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 41 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Upsize and accelerate—fast A3 printing

Save time and keep business moving with blazing-fast printing from this black-and-white A3 workgroup printer.
Expand black-and-white printing options on paper sizes up to A3 and near edge-to-edge printing.
Boost productivity—reload paper less often with up to 4600-sheet capacity for high-volume printing.[1]
Replace toner cartridges easily. Choose high-capacity Original HP toner cartridges for frequent printing.[3]

Conserve resources and help control costs

Save energy—Auto On/Auto Off turns your printer On when you need it, and Off when you don't.[4]
Reduce paper use up to 50% with automatic two-sided printing[2] on this ENERGY STAR® qualified printer.
Manage your workteam's printing impact—optimize resources with HP EcoSMART Fleet and other tools.[5]
Original HP toner cartridges are easily recycled—for free—through HP Planet Partners.[6]

Simplify IT management and safeguard data

Boost printing and imaging safeguards and help protect business data with fleet-level security solutions.
Safeguard confidential data stored on the printer, with the installed HP High-Performance Secure Hard Disk.[7]
Centralise printer management—HP Web Jetadmin helps you monitor equipment and increase uptime.[8]
Add security solutions—such as card and badge readers—through the hardware integration pocket.[9]

Invest in a forward-thinking, easy-to-use solution

Extend the value of your investment—easily update and expand device capabilities with HP FutureSmart Firmware.
HP ePrint—print from your smartphone or tablet from virtually anywhere.[10]
Manage jobs at the color control panel. The easy-access USB port lets you print from and save to flash drives.

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
41 ppm
Print speed (black, normal quality, A3)
20 ppm
Duplex print speed (Black, normal quality, A4/US Letter)
26 ppm
Time to first page (black, normal)
10.5 s
Secure printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
5000 - 20000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Country of origin
China
Replacement cartridges
CF214A, CF214X
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4600 sheets
Maximum output capacity
250 sheets
Paper Handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Transparencies, Letterhead, Card stock, Rough paper, Labels, Thick paper, Plain paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Custom media width
76.2 - 312 mm
Custom media length
127 - 469.9 mm
Paper tray media weight
60 - 199 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
4
Network
Network ready
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
PEAP, EAP-TLS, SNMPv3, WPA2-Enterprise, SSL/TLS, IPSec
Mobile printing technologies
Mopria Print Service, HP ePrint, Apple AirPrint
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Memory slots
1
Memory type
DDR2
Built-in processor
Yes
Processor frequency
800 MHz
Performance
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Display number of lines
4 lines
Energy Management
Average power consumption while printing *
786 W
Power consumption (ready)
22.1 W
Power consumption (off)
0.21 W
Energy Star Typical Electricity Consumption (TEC)
3.289 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational Conditions
Operating temperature range (T-T)
10 - 32.5 °C
Storage temperature range (T-T)
0 - 60 °C
Operating relative humidity range
20 - 80%
Storage relative humidity range
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Taiwan Green Mark
Weight & Dimensions
Width
568 mm
Depth
585 mm
Height
392 mm
Pallet dimensions (W x D x H)
825 x 800 x 2082 mm
Weight
34.7 kg
Packaging Data
Package width
810 mm
Package depth
785 mm
Package height
644 mm
Package weight
41.8 kg
Packaging Content
Cartridge(s) included
Yes
Included cartridge capacity (black)
10000 pages
Drivers included
Yes
Cables included
AC
Special features
HP ePrint
Yes
HP SureSupply
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet gross weight
148.1 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
3 pc(s)
Technical Details
Number of carton per layer
1 pc(s)