location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 130 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 130 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8442A
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2005
Product end of life date
Warranty: 1-year limitedbacked by HP Customer Care Service and Support
Long product name HP Photosmart 130 Printer :
The short editorial description of HP Photosmart 130 Printer

Photosmart 130 Camera Accessory Printer
More>>>
HP Photosmart 130 Printer:
The official marketing text of HP Photosmart 130 Printer as supplied by the manufacturer

The HP Photosmart 130 is an ultra-compact camera accessory for printing 10 x 15 cm photos directly from your digital camera. With this stylish printer, you can instantly share traditional-looking digital photo memories without a PC or Mac.

Short summary description HP Photosmart 130 Printer:
This short summary of the HP Photosmart 130 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 130 Printer

Long summary description HP Photosmart 130 Printer:
This is an auto-generated long summary of HP Photosmart 130 Printer based on the first three specs of the first five spec groups.

HP Photosmart 130 Printer

Source Testseek summary Average rating
Reviews
Updated:
2013-03-19 16:08:41
Uk has collected 4 expert reviews for HP Photosmart 130 Printer photo printer and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2013-03-19 16:08:31
The market for specialised compact photo printers remains relatively small, but as prices come down for printers and digital cameras, they are becoming more popular. As digital camera prices come down and more cameras have direct printer connectivity, a s...
0%
zdnet.co.uk
Updated:
2013-03-19 16:08:32
If you use a digital camera and want to print photos on the road, you?ll love this little printer. But if youre looking to print large sheets, consider a more versatile photo-capable inkjet.
76%
Country Distributor
United Kingdom 1 distributor(s)