location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson STYLUS C44 UX inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS C44 UX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C539051
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:09:54
The date of the most recent change of the data-sheet in Icecat's system
Warranty: Standard 1 year warranty, Optional extension to 3 years, Optional upgrade to 3 years on-site
Long product name Epson STYLUS C44 UX inkjet printer :
The short editorial description of Epson STYLUS C44 UX inkjet printer

STYLUS C44 UX
More>>>
Epson STYLUS C44 UX inkjet printer:
The official marketing text of Epson STYLUS C44 UX inkjet printer as supplied by the manufacturer

EPSON is delighted to introduce you to the EPSON Stylus C44 colour inkjet. This robust printer takes care of your whole family’s printing needs swiftly and easily. From web pages, assignments and projects, to graphics and charts and even photos, no job is too much for the EPSON Stylus C44.

EPSON understand that not everyone is a computer expert. Sometimes you just need a quick printer that does exactly what you want without a million different options. Which is why the EPSON Stylus C44 is as easy and fun to use as possible. Just switch on, click print and in a few moments you’ve got great quality results, and, with the EPSON Stylus C44, you get one of the fastest desktop printers in this class.

Quality is superb whatever you print. Text is sharp and precise, graphics pure and consistent and photos vibrant and crisp. This is thanks to EPSON’s unique technologies such as Micro Piezo™, Variable-sized Droplet Technology (VSDT) and the PerfectPicture Imaging System™. This precise combination of EPSON-developed printheads, inks, papers and software technologies, all designed to work in perfect harmony with one another, is central to the class-leading results you get.

You’re always in control with the EPSON Stylus C44. With advanced printing driver software, you can rest assured that EPSON’s printing expertise is at you fingertips.

You also get a long and productive printer life with EPSON’s proven robust design giving great quality print results for years to come. Furthermore, with it’s compact and stylish look, not only will the EPSON Stylus C44 brighten up your desktop, it won’t take up too much space either.

Short summary description Epson STYLUS C44 UX inkjet printer:
This short summary of the Epson STYLUS C44 UX inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson STYLUS C44 UX, 11 ppm

Long summary description Epson STYLUS C44 UX inkjet printer:
This is an auto-generated long summary of Epson STYLUS C44 UX inkjet printer based on the first three specs of the first five spec groups.

Epson STYLUS C44 UX. Print speed (black, normal quality, A4/US Letter): 11 ppm

Printing
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
5.5 ppm
Design
Market positioning *
Home & office
Other features
Dimensions (WxDxH)
424 x 229 x 172 mm
Power supply
16 W