location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Pad VersaSleeve X Folio Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pad VersaSleeve X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XB001P-BSL000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659270232
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:56:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Pad VersaSleeve X Folio Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio Brown
  • - Leather, Microfibre, Polyester
  • - 254 g
More>>>
Short summary description ASUS Pad VersaSleeve X Folio Brown:
This short summary of the ASUS Pad VersaSleeve X Folio Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Pad VersaSleeve X, Folio, Asus, - Transformer Pad TF201, TF300T, TF300TG, TF700T, TF700KL; - VivoTab RT, VivoTab Smart, 254 g

Long summary description ASUS Pad VersaSleeve X Folio Brown:
This is an auto-generated long summary of ASUS Pad VersaSleeve X Folio Brown based on the first three specs of the first five spec groups.

ASUS Pad VersaSleeve X. Case type: Folio, Brand compatibility: Asus, Compatibility: - Transformer Pad TF201, TF300T, TF300TG, TF700T, TF700KL; - VivoTab RT, VivoTab Smart. Weight: 254 g

Features
Compatibility *
- Transformer Pad TF201, TF300T, TF300TG, TF700T, TF700KL; - VivoTab RT, VivoTab Smart
Case type *
Folio
Material *
Leather, Microfibre, Polyester
Features
Product main colour *
Brown
Brand compatibility *
Asus
Weight & Dimensions
Weight
254 g