location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TranSleeve Dual Folio Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TranSleeve Dual
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2UOKSL000E0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840045878 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:56:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS TranSleeve Dual Folio Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio Blue
  • - Microfibre, Polyurethane
  • - Scratch resistant
  • - 200 g
Long product name ASUS TranSleeve Dual Folio Blue :
The short editorial description of ASUS TranSleeve Dual Folio Blue

Form, comfort, and safety transformed, Blue
More>>>
ASUS TranSleeve Dual Folio Blue:
The official marketing text of ASUS TranSleeve Dual Folio Blue as supplied by the manufacturer

Form, comfort, and safety transformed
- Dual-position multi-view ASUS Pad cover;
- Foldable design supports handheld video watching and ergonomic typing;
- Fixed-location position allows for wrist comfort without removing the Pad;
- Flexible and smart design fits ASUS Pad with or without the dock;
- Protective soft-touch polyester microfiber keeps items safe;
- Diverse range of colors offered to match your style and taste.

The ASUS Pad was created for versatile and fast-paced lifestyles, so it’s no wonder it needs a flexible cover to make it even better. Featuring two handy foldable positions for fatigue-free typing and movie watching, the new sleeve offers high endurance materials for added protection against bumps, drops, and scrapes, in addition to smart accommodation of the ASUS Pad in both docked and undocked configurations. To make things more personal, it’s available in a rainbow of colors, from elegant grey to cute pink.

Dual-position multi-view ASUS Pad cover
Protective soft-touch polyester microfiber keeps items safe
Fixed-location position allows for wrist comfort without removing the Pad

Foldable design supports handheld video watching and ergonomic typing

Flexible and smart design fits ASUS Pad with or without the dock

Diverse range of colors offered to match your style and taste

Short summary description ASUS TranSleeve Dual Folio Blue:
This short summary of the ASUS TranSleeve Dual Folio Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TranSleeve Dual, Folio, Asus, TF201 TF300T TF300TG TF700T, 200 g

Long summary description ASUS TranSleeve Dual Folio Blue:
This is an auto-generated long summary of ASUS TranSleeve Dual Folio Blue based on the first three specs of the first five spec groups.

ASUS TranSleeve Dual. Case type: Folio, Brand compatibility: Asus, Compatibility: TF201 TF300T TF300TG TF700T. Weight: 200 g

Features
Compatibility *
TF201 TF300T TF300TG TF700T
Case type *
Folio
Material *
Microfibre, Polyurethane
Product main colour *
Blue
Brand compatibility *
Asus
Stand mode *
Yes
Features
Protection features
Scratch resistant
Weight & Dimensions
Width
275 mm
Depth
460 mm
Height
8.5 mm
Weight
200 g