location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm ZIRE 21 OS 5.2.1 8MB handheld mobile computer 160 x 160 pixels 109 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZIRE 21 OS 5.2.1 8MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P80730ML3
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Palm ZIRE 21 OS 5.2.1 8MB handheld mobile computer 160 x 160 pixels 109 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 160 x 160 pixels
  • - 0.008 GB
  • - 0.126 GHz
  • - Lithium-Ion (Li-Ion)
Long product name Palm ZIRE 21 OS 5.2.1 8MB handheld mobile computer 160 x 160 pixels 109 g :
The short editorial description of Palm ZIRE 21 OS 5.2.1 8MB handheld mobile computer 160 x 160 pixels 109 g

Palm ZIRE 21 OS 5.2.1 8MB
More>>>
Short summary description Palm ZIRE 21 OS 5.2.1 8MB handheld mobile computer 160 x 160 pixels 109 g:
This short summary of the Palm ZIRE 21 OS 5.2.1 8MB handheld mobile computer 160 x 160 pixels 109 g data-sheet is auto-generated and uses the product title and the first six key specs.

Palm ZIRE 21 OS 5.2.1 8MB, 160 x 160 pixels, STN, 0.008 GB, 0.126 GHz, Lithium-Ion (Li-Ion), 109 g

Long summary description Palm ZIRE 21 OS 5.2.1 8MB handheld mobile computer 160 x 160 pixels 109 g:
This is an auto-generated long summary of Palm ZIRE 21 OS 5.2.1 8MB handheld mobile computer 160 x 160 pixels 109 g based on the first three specs of the first five spec groups.

Palm ZIRE 21 OS 5.2.1 8MB. Display resolution: 160 x 160 pixels. Internal memory: 0.008 GB. Processor frequency: 0.126 GHz

Brand Image Product code Product Stock Price from
Palm

Palm Zire 71 NON 16MB OS5 USB Cradle handheld mobile computer 320 x 320 pixels 150 g
(show image)
P80720ML3 Zire 71 NON 16MB OS5 USB Cradle 0.00
(excl. VAT)
0 (incl. VAT)
Palm

Palm ZIRE NON 2MB PalmOS4.1 handheld mobile computer 6.98 cm (2.75") 160 x 160 pixels 100 g
(show image)
P80707ML3 ZIRE NON 2MB PalmOS4.1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)