location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé R200-127 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé R200-127
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPR21E-00L00VNL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé R200-127 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB
  • - 4.8 h
  • - Windows XP Professional
More>>>
Short summary description Toshiba Portégé R200-127 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
This short summary of the Toshiba Portégé R200-127 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé R200-127, 1.3 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Toshiba Portégé R200-127 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
This is an auto-generated long summary of Toshiba Portégé R200-127 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional based on the first three specs of the first five spec groups.

Toshiba Portégé R200-127. Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Operating system installed: Windows XP Professional. Weight: 1.29 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:38:05
Uk has collected 5 expert reviews for Toshiba Portégé R200-127 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pocket-lint.com
Updated:
2013-08-04 13:38:05
It’s slim and light and ideal for getting the job done on the move but with no optical drive it’s more an email client or secondary machine than your main laptop...
Good Slim, light, good battery...
Bad No optical drive...
Bottom line It’s slim and light and ideal for getting the job done on the move but with no optical drive it’s more an email client or secondary machine than your main laptop...
70%
techradar.com
Updated:
2013-08-04 13:38:05
Toshiba has long been regarded as one of the business communitys favoured laptop brands and with the Portégé R200 its easy to see why. This machine weighs a portable-friendly 1.3kg, but manages to pack in a good-sized keyboard and a 12.1-inch screen...
Good Product Summary Portege R200 Price at launch £1468 Key specs HDD Capacity (GB) 80 | Laptop Display Size 12.1 | Operating System Windows XP Professional | Processor Speed (GHz) 1.3 | Full spec For...
Bottom line Toshiba has long been regarded as one of the business communitys favoured laptop brands and with the Portégé R200 its easy to see why. This machine weighs a portable-friendly 1.3kg, but manages to pack in a good-sized keyboard and a 12.1-inch screen...
80%