location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W15 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:31:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5.1 MP CCD Black
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black :
The short editorial description of Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black

Digital Cameras DSC-W15
More>>>
Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black:
The official marketing text of Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black as supplied by the manufacturer

The Cyber-shot W15 has the same features as the W5 but comes in a black aluminium body and is supplied with an exclusive leather case and additional rechargeable batteries.

Short summary description Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black:
This short summary of the Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W15, 5.1 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Black

Long summary description Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black:
This is an auto-generated long summary of Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black based on the first three specs of the first five spec groups.

Sony DSC-W15. Camera type: Compact camera, Megapixel: 5.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 197 g. Product colour: Black

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel *
5.1 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944
Image stabilizer *
No
Supported aspect ratios
3:2
Image formats supported *
JPG
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
7.9 - 23.7 mm
Extra/Smart zoom
12x
Filter size
3 cm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (tele)
0.3 - ∞
Macro focusing range (wide)
0.06 - ∞
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Spot
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 4.5 m
Flash range (tele)
0.3 - 2.5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video format supported
MPEG1
Memory
Internal memory
32 MB
Compatible memory cards *
Memory Stick (MS), MS PRO
Memory slots
1
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
115000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Scene modes *
Beach, Candlelight, Portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
1300 ms
Playback zoom (max)
5x
Histogram
Yes
Image editing
Resizing, Trimming
On Screen Display (OSD) languages
German, Dutch, English, Spanish, French, Italian, Portuguese, Russian, Swedish
Camera file system
DCF 2.0, DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Image processor
Real Imaging Processor
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
420 shots
Battery life (max)
3.3 h
Battery type
NH-AA-DA
Number of batteries supported
2
Weight & dimensions
Width
91 mm
Depth
37.1 mm
Height
60 mm
Weight
197 g
Weight (including battery)
253 g
Packaging content
Hand strap
Yes
Cables included
AV, USB
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Package PIXELA ImageMixer USB Driver
Other features
Video capability
Yes
Video out
AV
Host interface
USB 2.0
Aperture range (F-F)
2.8 - 5.2
Lens system
Carl Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
38 - 114 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:59:55
Uk has collected 2 expert reviews for Sony DSC-W15 compact camera 1/1.8" 5.1 MP CCD 2592 x 1944 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)