location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P10 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5 MP CCD Grey
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Mini-USB B
  • - Lithium
Long product name Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey :
The short editorial description of Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey

DSC-P10 Digital Camera
More>>>
Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey:
The official marketing text of Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey as supplied by the manufacturer

Sony's range of six new Cyber-shot® digital still cameras (DSC-P32, DSC-P52, DSC-P72, DSC-P92, DSC-P8, and DSC-P10), announced today (Feb. 24, 2003), is a reflection of the consumer boom in digital photography.
The stylish and feature-rich DSC-P10 is more compact than its predecessor the DSC-P9, and will appeal to the design-conscious. This new model is also among the first Sony products to be compatible with Memory Stick PRO, which delivers up to 1GB storage capacity when the camera is equipped with an optional Memory Stick PRO media. The DSC-P10 contains a host of intuitive features that allow you to really personalize your shots and, if you are new to digital photography, this camera make high quality digital photography accessible to anyone who wants to capture good quality images of treasured moments. The new Sony DSC-P10 provides superb image quality that gives great shots and prints, even in large formats. The 5 Megapixel image resolution provided by the DSC-P10 gives outstanding quality pictures with an incredible level of detail. Five Megapixel resolution allows users to zoom and crop images to get just the shots they want, as well as increase the size of images to make large format prints. In addition, zoom without quality sacrifice is now a reality with the new Smart Zoom function, which intelligently adjusts the zoom ratio according to the image resolution and achieves zoom ratios of up to 12x. Aspiring filmmakers can get some practice as the camera allows movies to be made with sound. The MPEG Movie VX feature records video in VGA format, which can be viewed on a television screen and is four times better than the preceding HQX.

Short summary description Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey:
This short summary of the Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-P10, 5 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Grey

Long summary description Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey:
This is an auto-generated long summary of Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-P10. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 12x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. Weight: 200 g. Product colour: Grey

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel *
5 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944
Image stabilizer *
No
Supported aspect ratios
3:2
Lens system
Optical zoom *
3x
Digital zoom *
12x
Focal length range
7.9 - 23.7 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (tele)
0.5 - 3.5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
16.6 fps
Video format supported
MPEG1
Memory
Internal memory
32 MB
Compatible memory cards *
Memory Stick (MS), MS PRO
Memory slots
1
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Display resolution (numeric)
123200 pixels
Field of view
100%
Ports & interfaces
USB connector
Mini-USB B
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Self-timer delay *
10 s
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
2.5 ms
Playback zoom (max)
5x
Languages support
German, English, Spanish, French, Italian, Portuguese
Histogram
Yes
Image editing
Resizing, Trimming
Camera file system
DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2
Design
Product colour *
Grey
Material
Aluminium
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
180 shots
Battery life (max)
1.3 h
Number of batteries supported
1
Weight & dimensions
Width
105 mm
Depth
36 mm
Height
52 mm
Weight
200 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
AV, USB
Batteries included
Yes
Other features
Video capability
Yes
Video out
AV
Aperture range (F-F)
2.8 - 5.2
Built-in flash
Yes
Focal length (35mm film equivalent)
38 - 114 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:37
Uk has collected 5 expert reviews for Sony Cyber-shot DSC-P10 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Grey and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
United Kingdom 1 distributor(s)