location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-TRV950 DNK 800Kpix PAL USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-TRV950
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS :
The short editorial description of Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS

Sony DCR-TRV950 Mini DV Camcorder
More>>>
Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS:
The official marketing text of Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS as supplied by the manufacturer

Put on your director's hat! Sony's DCR-TRV950 MiniDV Handycam® Camcorder will help you shoot exceptional true-to-life video and digital still images. This camcorder features a megapixel 3-CCD imaging system, enabling phenomenal resolution and color. And BlueTooth™ technology adds network capability to the mix (BlueTooth™ adapter sold separately). With a 10X optical/150X digital zoom and 3-1/4.7", 1 megapixel CCD imager, this powerful unit gives you all you need to create professional-quality digital video at the touch of a button. Additional features include a 3-1/2" Precision SwivelScreen™ LCD, optical Super SteadyShot® Picture Stabilization System, a Pop up flash, USB streaming and Sony's new Hologram AF

Short summary description Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS:
This short summary of the Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-TRV950 DNK 800Kpix PAL USB, 1.1 MP, CMOS, 25.4 / 4.7 mm (1 / 4.7"), 1.06 kg

Long summary description Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS:
This is an auto-generated long summary of Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS based on the first three specs of the first five spec groups.

Sony DCR-TRV950 DNK 800Kpix PAL USB. Total megapixels: 1.1 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.7 mm (1 / 4.7"). Optical zoom: 12x, Digital zoom: 150x, Focal length range: 3.6 - 43.2 mm. Minimum illumination: 7 lx. Weight: 1.06 kg, Width: 93 mm, Depth: 99 mm. Horizontal resolution: 530 lines

Image sensor
Total megapixels *
1.1 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4.7 mm (1 / 4.7")
Effective megapixels (movie)
690000 MP
Lens system
Focal length range
3.6 - 43.2 mm
Optical zoom *
12x
Digital zoom *
150x
Image stabilizer *
Yes
Camera
Minimum illumination
7 lx
Weight & dimensions
Width
93 mm
Depth
99 mm
Height
202 mm
Weight *
1.06 kg
Other features
Horizontal resolution
530 lines
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:58
Uk has collected 4 expert reviews for Sony DCR-TRV950 DNK 800Kpix PAL USB 1.1 MP CMOS and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%