location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel B80532PG0962M processor 3.4 GHz 2 MB L3 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B80532PG0962M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80532PG3400F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735858166348 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel B80532PG0962M processor 3.4 GHz 2 MB L3 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 4 3.4 GHz
  • - 2 MB L3 LGA 775 (Socket T)
  • - Processor number of cores: 1 130 nm 32-bit 102.9 W
Long product name Intel B80532PG0962M processor 3.4 GHz 2 MB L3 Box :
The short editorial description of Intel B80532PG0962M processor 3.4 GHz 2 MB L3 Box

Pentium® 4 Processor Extreme Edition supporting HT Technology 3.40 GHz, 2M Cache, 800 MHz FSB
More>>>
Short summary description Intel B80532PG0962M processor 3.4 GHz 2 MB L3 Box:
This short summary of the Intel B80532PG0962M processor 3.4 GHz 2 MB L3 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel B80532PG0962M, Intel® Pentium® 4, LGA 775 (Socket T), 130 nm, Intel, 3.4 GHz, 32-bit

Long summary description Intel B80532PG0962M processor 3.4 GHz 2 MB L3 Box:
This is an auto-generated long summary of Intel B80532PG0962M processor 3.4 GHz 2 MB L3 Box based on the first three specs of the first five spec groups.

Intel B80532PG0962M. Processor family: Intel® Pentium® 4, Processor socket: LGA 775 (Socket T), Processor lithography: 130 nm. Market segment: Desktop. Package type: Retail box

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:27:23
Uk has collected 4 expert reviews for Intel B80532PG0962M processor 3.4 GHz 2 MB L3 Box but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2017-05-01 05:27:23
1,000 Intel processors through the years Not many things are sure in this life, but fortunately there are a number of things you can count on like clockwork. The sun comes up in the morning, we all have to pay taxes and last but not least, the most expe...
0%
HEXUS.net
Updated:
2017-05-01 05:27:23
Intel Pentium 4 3.2GHz Prescott, 3.4GHz Northwood, and 3.4GHz Northwood Extreme Edition The enthusiast may be under the false impression that Intel really, really cares about having the fastest consumer-level CPUs. Intels near-$30-billion turnover in...
Bottom line Prescott evaluation Forget all the clever architecture and technology that goes into the Prescott CPU for a moment or two. Focus on the benchmark results and youll begin to understand that Intel is using the S478 Prescott as a proving ground. The Pre...
0%
Brand Image Product code Product Stock Price from
Intel

Intel Pentium BX80532PG3400D processor 3.4 GHz 0.512 MB L2 Box
(show image)
BX80532PG3400D BX80532PG3400D 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB processor L2
(show image)
BX80532PG3200E Pentium 4 3.2GHz HTT S478 FSB800 1MB 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium BX80532PG3200F processor 3.2 GHz 2 MB L2 Box
(show image)
BX80532PG3200F BX80532PG3200F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)