location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8824A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112631581 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2023 19:56:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 May 2019
Product end of life date
Bullet Points HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 g/m²
  • - Finish type: Matte
  • - White
Warranty: 90 daymanufacturer will replace if defective
Long product name HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in :
The short editorial description of HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in

HP Laser Matte Brochure Paper 200 gsm-100 sheet/Letter/8.5 x 11 in
More>>>
HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in:
The official marketing text of HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in as supplied by the manufacturer

When your brochures and professional documents need to look and feel as impressive as they are important, HP Laser Matte Brochure Paper is your ideal choice. It is super bright to produce crisp, sharp text and high-contrast color images, and has an extra-smooth surface for producing professional quality brochures and other color documents, in-house. It's heavy, 75 lb (200 g/m²) weight, and extra thick to ensure that your documents look and feel impressive. Acid-free for archivability.Ideal for short-run, full-color brochures, flyers and marketing collateral

Two-sided, matte finish for crisp text and vibrant colors

Substantial weight for impressive brochures with no show through

Short summary description HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in:
This short summary of the HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in, Matte, 200 g/m², White, 8 µm, 20 - 80%, 15 - 35 °C

Long summary description HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP Laser Matte Brochure Paper 200 gsm-100 sht/Letter/8.5 x 11 in. Finish type: Matte, Media weight: 200 g/m², Product colour: White. Package weight: 1.33 kg. Package dimensions (WxDxH): 312.42 x 226.06 x 29.97 mm, Media sheets per package: 100 sheets, Media size (1 slide): 216 x 279 mm

Features
Finish type *
Matte
Product colour
White
Media weight *
200 g/m²
Printing material thickness
8 µm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Storage humidity
20 - 80%
Weight & dimensions
Package weight
1.33 kg
Other features
Package dimensions (WxDxH)
312.42 x 226.06 x 29.97 mm
Media sheets per package
100 sheets
Media size (1 slide)
216 x 279 mm
Printing material brightness
112
Country of origin
France
Package dimensions (W x D x H)
312.4 x 226.1 x 30 mm (12.3 x 8.9 x 1.18")