location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color 9850mfp Bundle

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color 9850mfp Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3225AL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160486079 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Jan 2010
Product end of life date
Warranty: 90 Days (Return to HP/Dealer - Parts Only)
Long product name HP Color 9850mfp Bundle :
The short editorial description of HP Color 9850mfp Bundle

Color 9850mfp Bundle
More>>>
HP Color 9850mfp Bundle:
The official marketing text of HP Color 9850mfp Bundle as supplied by the manufacturer

The HP Color LaserJet 9850mfp is a high-performance, high-volume digital colour copier/printer offering excellent reliability, workflow solutions and networking at a very competitive cost.

Short summary description HP Color 9850mfp Bundle:
This short summary of the HP Color 9850mfp Bundle data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color 9850mfp Bundle

Long summary description HP Color 9850mfp Bundle:
This is an auto-generated long summary of HP Color 9850mfp Bundle based on the first three specs of the first five spec groups.

HP Color 9850mfp Bundle

Create quality colour documents at up to 50 ppm

Boost productivity with high-quality, colour documents at up to 51 ppm and a first-page-out in 7.6 seconds (colour). Enjoy excellent image quality with 600 x 1800 dpi enhanced resolution and get professional results with optional finishing solutions.

Take advantage of HP reliability and support

Designed for the demands of the colour production environment, the dependable HP Color 9850mfp is backed by the HP reputation for reliability and world-class service, a 5-million page product life and a robust 150,000 page maximum monthly duty cycle.

Colour made easy with dedicated networking and industry-leading EFI™ tools.

Easily integrated, the HP Color 9850mfp enables you to optimise efficiency in production environments with simple hassle-free operation, low maintenance, versatile network connectivity and a host of workflow and colour management tools.